Hubbard-Hall Inc. Datasheets for Quenching Oils and Heat Treatment Fluids
Quenching oil and heat treatment fluids are designed for rapid or controlled cooling of steel or other metal as part of a hardening, tempering or other heat-treating process.
Quenching Oils and Heat Treatment Fluids: Learn more
| Product Name | Notes |
|---|---|
| DESCRIPTION Quick Temper 275 is a eutectic mixture of nitrate and nitrite salts formulated for a specific range of operating temperatures. It is basically used as a molten heat transfer... | |
| DESCRIPTION Quick Temper 300 P is a mixture of nitrate and nitrite salts formulated for a specific range of operating temperatures. Quick Temper 300 P costs a little less than... | |
| DESCRIPTION Quick Temper 430 is a eutectic mixture of nitrate salts formulated for a specific range of operating temperatures. It is basically used as a molten heat transfer salt bath. | |
| DESCRIPTION Quick Cure 275 is a high purity, eutectic mixture of nitrate and nitrite salts, formulated specifically for curing extruded rubber profiles at the lowest possible temperature ranges. It is... | |
| DESCRIPTION Quick Cure 300 is a high purity, eutectic mixture of nitrate and nitrite salts, formulated specifically for curing extruded rubber profiles at the lowest possible temperature ranges. It is... |