Hubbard-Hall Inc. Datasheets for Surfactants
Surfactants are compound additives which decrease the surface tension between two liquids or a liquid and a solid. They are amphiphilic substances that diffuse in water and adsorb at the interfaces between water and oils, fats, or air.
Surfactants: Learn more
| Product Name | Notes |
|---|---|
| DESCRIPTION Aquapure™ 52L odor eliminator is a superior, multiple action product that effectively eliminates a wide variety of offensive odors caused by the degradation of organic matter. Aquapure™ Bio 52L... | |
| DESCRIPTION Aquapure™ T-1000 is a concentrated, liquid metal precipitant blend for chelated heavy metal. This product has been formulated for metal removal from the effluents of plating baths, etchants and... | |
| DESCRIPTION Aquapure™ ICM is a liquid, iron based, cationic coagulant for use in settling suspended precipitate. It is generally used in conjunction with an anionic or cationic flocculant. This is... | |
| DESCRIPTION Aquapure™ P 2001 is a liquid metal precipitant for wastewater treatment. This product is safe, effective, economical and easy to use. Chelated streams can be very difficult to treat... | |
| DESCRIPTION Aquapure™ P 601 is a wastewater treatment chemical designed for use as a heavy metal precipitant for waste treatment systems. It is effective for a variety of metals and... | |
| Aquapure™ ACP is a liquid coagulant with organic and inorganic components. It is designed for use in settling suspended precipitates. Aquapure™ ACP will cluster the precipitate into a manageable mass... | |
| Aquapure™ AN is a liquid anionic flocculent for wastewater treatment, designed for use in settling suspended precipitates. Aquapure™ AN will cluster the precipitate into a manageable mass. Aquapure™ AN works... | |
| Aquapure™ AS Plus is a dry anionic flocculant for wastewater treatment, which is formulated for use in settling suspended precipitates in wastewater. Aquapure™ AS Plus will cluster the suspended solids... | |
| Aquapure™ B-CAT is a liquid cationic polymer. It has a very high charge density and is designed to enhance liquid/solid separation in a wide variety of industrial applications. It works... | |
| Aquapure™ Bio 20 is a broad spectrum of bacterial cultures designed to degrade most industrial wastes. The cultures in Aquapure™ Bio 20 are capable of degrading phenols, alcohols, surfactants, detergents,... | |
| Aquapure™ T 500 is a sodium trithiocarbonate solution (Na2CS3) designed for use as an efficient metal precipitant. Aquapure™ T 500 is intended to complement Hubbard-Hall’s line of coagulants and flocculants. | |
| Aquapure™I-300 is a liquid, iron-containing, cationic coagulant / metal precipitant. It is superior in settling suspended solids and is also used to reduce chrome. It is generally used in conjunction... | |
| Heavy Duty Cleaner and Brightener Aquaease™ 2289 is an acidic soak, ultrasonic, spray cleaner that may be used for the removal of a variety of soils and oxides from aluminum,... |