Hubbard-Hall Inc. Datasheets for Cleaning Agents and Surface Treatments
Cleaning agents and surface treatments includes liquid cleaners, degreasers, strippers, passivators, etchants, solutions and additives for cleaning and surface preparation.
Cleaning Agents and Surface Treatments: Learn more
| Product Name | Notes |
|---|---|
| Phosphate-Free Conversion Coatings Hubbard-Hall's Emerald Paint-Prep line of low temperature and phosphate free conversion coatings offer a cost effective alternative to iron phosphate. Formulated to replace traditional iron phosphates, these... | |
| Clear Dry Film and Controlled Lubricity Designed to protect the base substrate with a clear, dry film, these wax emulsion and acrylic resin water-based products impart a controlled level of... | |
| Dip, Spray or Brush Applications Immerse parts while water wet and the solvent-based Metal Guard® will displace the water to the bottom of the tank for periodic draw-off. These polar,... | |
| Zinc Phosphate Zinc Phosphates are available in a wide range of coating weights and crystal sizes. Depending on the type of crystal structure these coatings find the following uses: 1.)... | |
| DESCRIPTION Aquastrip AL paint stripper is an alkaline liquid concentrate, used full strength at temperatures ranging from ambient to 160F to remove powder coat and acrylic coating from all metal... | |
| DESCRIPTION Metal Guard® 700 is an emulsion rust preventative offering outstanding corrosion protection to blackened, phosphated, and bare metal surfaces during storage and transportation. After water evaporation, this emulsion leaves... | |
| DESCRIPTION Aquastrip 1200 is an alkaline, concentrated paint stripper for steel, used full strength or diluted 1:3 with water at temperatures ranging from 120-180 F to remove paint and E-coated... | |
| DESCRIPTION Aquastrip MPS paint stripper is an alkaline liquid concentrate, used full strength at temperatures ranging from 100 oF to 180 oF to remove powder coat and acrylic coatings from... | |
| DESCRIPTION Aquastrip XCEL is an alkaline liquid concentrate paint stripper, which is used full strength at temperatures ranging from 100oF to 180oF to remove powder coat, epoxy and acrylic coatings... | |
| DESCRIPTION Aquamill™ X is an accelerated mass-finishing liquid compound for ferrous alloys, normally used in vibratory finishing mills. When used in vibratory mills we recommend the use of ceramic long-life... | |
| DESCRIPTION Mi-Phos™ M-5 is a manganese phosphate for steel. FEATURES AND BENEFITS Easy additions with liquid concentrate Temperature 205° to 210° F (96°– 99° C) Military Spec: MIL DTL 16232G,... | |
| Aquaease™ PL 714 is a phosphate containing mildly alkaline, low-foaming liquid cleaner for the following types of power spray machines: monorail conveyor, continuous belt, spiral washers, or cabinet. Aquaease™ PL... | |
| DESCRIPTION Aquaease™ E 9091 is a powdered, alkaline electro cleaner for brass alloys, copper, zinc die- castings, slush castings, lead alloy castings, and white metals. Developed as an electro cleaner... | |
| DESCRIPTION Aquaease™ PL 72 A32 is a versatile, mildly alkaline, non-chelated, non-silicated liquid cleaner for use in spiral spray (helical screw) washers, spiral scoop washers, immersion tanks, and “up and... | |
| DESCRIPTION Metal Guard® 850 is a liquid rust preventative which when mixed with water, readily forms an effective rust preventative for iron and steel fabrications that are packaged and stored... | |
| DESCRIPTION Aquaease™ PL 918 is low foam, heavy duty caustic, chelated alkaline soak, ultrasonic, electro, and spray cleaner for steel, stainless steel, nickel, copper, and copper alloys. FEATURES AND BENEFITS... | |
| DESCRIPTION The result of the latest advances in thin film rust preventive technology, Metal Guard® 560 is designed to be the final finish on an engineered black oxide coating where... | |
| Emerald HD 2 is a clear, heavy duty, mildly alkaline, low foam, general purpose maintenance cleaner intended for industrial and institutional cleaning tasks. The product is a water soluble, non-flammable... | |
| Heavy Duty Cleaner and Brightener Aquaease™ 2289 is an acidic soak, ultrasonic, spray cleaner that may be used for the removal of a variety of soils and oxides from aluminum,... | |
| Iron phosphates produce an amorphous coating that, when applied to the base substrate, becomes a receptive surface for painting and contributes to the overall improvement in quality of the painted... | |
| Metal Guard® 320 is an economical and versatile rust-preventative soluble oil, which when mixed with water and heated to 140°-150°F leaves a corrosion-resistant, semi-dry film. Metal Guard® 320 is typically... | |
| Metal Guard® 950 is a wax emulsion which may be applied by dipping, spraying or brushing to produce a black hard, dry wax coating. It is used at room temperature... | |
| Mi-Clean™ 24 is a high-strength, liquid concentrate composed of a blend of acid, solvent, surfactants and chelators designed to accomplish in one step, the cleaning and preparation of a variety... | |
| Providing an economical removal of organic coatings from metal and other substrates, Hubbard-Hall's line of rapid and effective paint stripping chemicals are free of chlorinated solvents and phenols. With an... |