Hubbard-Hall Inc. Datasheets for Heat Treatment Salts
Heat treatment salt is melted to form a molten salt bath, which is used to anneal, solution treat, quench or harden, temper, clean, strip, descale, braze, sodler, nitride, carbonitride, carbuize, and cure rubber.
Heat Treatment Salts: Learn more
| Product Name | Notes |
|---|---|
| DESCRIPTION Quick Temper 275 is a eutectic mixture of nitrate and nitrite salts formulated for a specific range of operating temperatures. It is basically used as a molten heat transfer... | |
| DESCRIPTION Quick Temper 300 P is a mixture of nitrate and nitrite salts formulated for a specific range of operating temperatures. Quick Temper 300 P costs a little less than... | |
| DESCRIPTION Quick Temper 430 is a eutectic mixture of nitrate salts formulated for a specific range of operating temperatures. It is basically used as a molten heat transfer salt bath. | |
| DESCRIPTION Quick Cure 275 is a high purity, eutectic mixture of nitrate and nitrite salts, formulated specifically for curing extruded rubber profiles at the lowest possible temperature ranges. It is... | |
| DESCRIPTION Quick Cure 300 is a high purity, eutectic mixture of nitrate and nitrite salts, formulated specifically for curing extruded rubber profiles at the lowest possible temperature ranges. It is... |