Hubbard-Hall Inc. Datasheets for Inhibitors and Stabilizers
Inhibitors suppress, decrease, or prevent a reaction from occurring while stabilizers are used to maintain specific functions or properties of a product or additive.
Inhibitors and Stabilizers: Learn more
| Product Name | Notes |
|---|---|
| Clear Dry Film and Controlled Lubricity Designed to protect the base substrate with a clear, dry film, these wax emulsion and acrylic resin water-based products impart a controlled level of... | |
| Dip, Spray or Brush Applications Immerse parts while water wet and the solvent-based Metal Guard® will displace the water to the bottom of the tank for periodic draw-off. These polar,... | |
| DESCRIPTION Metal Guard® 700 is an emulsion rust preventative offering outstanding corrosion protection to blackened, phosphated, and bare metal surfaces during storage and transportation. After water evaporation, this emulsion leaves... | |
| DESCRIPTION Metal Guard® 850 is a liquid rust preventative which when mixed with water, readily forms an effective rust preventative for iron and steel fabrications that are packaged and stored... | |
| DESCRIPTION The result of the latest advances in thin film rust preventive technology, Metal Guard® 560 is designed to be the final finish on an engineered black oxide coating where... | |
| Metal Guard® 320 is an economical and versatile rust-preventative soluble oil, which when mixed with water and heated to 140°-150°F leaves a corrosion-resistant, semi-dry film. Metal Guard® 320 is typically... | |
| Metal Guard® 950 is a wax emulsion which may be applied by dipping, spraying or brushing to produce a black hard, dry wax coating. It is used at room temperature... |