Hubbard-Hall Inc. Datasheets for Heat Transfer Fluids and Thermal Oils
Heat transfer fluids, thermal oils, circulating coolants, and heater liquids are used to carry thermal energy in process heating and machine cooling applications.
Heat Transfer Fluids and Thermal Oils: Learn more
| Product Name | Notes |
|---|---|
| Product Information DOWFROST HD heat transfer fluid is a formulation of 94.0 percent propylene glycol and a specially designed package of industrial corrosion inhibitors. The fluid is dyed bright yellow... | |
| Product Information DOWFROST is a propylene glycol-based fluid that contains a specially formulated package of industrial inhibitors that help prevent corrosion. Because propylene glycol fluids have low acute oral toxicity,... | |
| Product Information DOWTHERM SR 1 is an ethylene glycol-based fluid that is widely used for secondary cooling and heating applications, for freeze and burst protection of pipes, and for various... |