Hubbard-Hall Inc. Heat Treatment Salts Quick Cure 300

Description
DESCRIPTION Quick Cure 300 is a high purity, eutectic mixture of nitrate and nitrite salts, formulated specifically for curing extruded rubber profiles at the lowest possible temperature ranges. It is used as a molten liquid salt bath and is especially effective for curing silicone profiles and sponge rubber in the 380-475oF. range and can also be used to cure conventional rubber profiles at higher temperatures (over 400oF). Because it is a high purity mixture with a low, sharp melting point it is very fluid at any operating temperature. There are a number of important reasons for curing rubber with Quick Cure 300: It is chemically stable over its wide operating temperature range. The free flowing characteristics of the salt assure virtually no lumping or caking problems. It can be used with wide operating temperature variations - 380-100oF. The salt bath, when heated, maintains its viscosity at operating temperatures. Rubber profiles, when immersed in the Quick Cure 300 salt bath, will retain their shape, without sagging or distortion, with uniform surface cure, minimizing scrap. All chemicals used in Quick Cure 300 are water-soluble and do not form any insolubles. Therefore, the solidified salt is easily removed from the surface in a hot water spray rinsing station at the end of the trough just after emerging from the salt trough. Melting Point: 310oF Temperature Range*: 380-1100oF. *Stable at temperatures up to 1100oF.
Datasheet
Description
DESCRIPTION Quick Cure 300 is a high purity, eutectic mixture of nitrate and nitrite salts, formulated specifically for curing extruded rubber profiles at the lowest possible temperature ranges. It is used as a molten liquid salt bath and is especially effective for curing silicone profiles and sponge rubber in the 380-475oF. range and can also be used to cure conventional rubber profiles at higher temperatures (over 400oF). Because it is a high purity mixture with a low, sharp melting point it is very fluid at any operating temperature. There are a number of important reasons for curing rubber with Quick Cure 300: It is chemically stable over its wide operating temperature range. The free flowing characteristics of the salt assure virtually no lumping or caking problems. It can be used with wide operating temperature variations - 380-100oF. The salt bath, when heated, maintains its viscosity at operating temperatures. Rubber profiles, when immersed in the Quick Cure 300 salt bath, will retain their shape, without sagging or distortion, with uniform surface cure, minimizing scrap. All chemicals used in Quick Cure 300 are water-soluble and do not form any insolubles. Therefore, the solidified salt is easily removed from the surface in a hot water spray rinsing station at the end of the trough just after emerging from the salt trough. Melting Point: 310oF Temperature Range*: 380-1100oF. *Stable at temperatures up to 1100oF.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Treatment  Salts - Quick Cure 300 - Hubbard-Hall Inc.
Waterbury, CT, USA
Heat Treatment Salts
Quick Cure 300
Heat Treatment Salts Quick Cure 300
DESCRIPTION Quick Cure 300 is a high purity, eutectic mixture of nitrate and nitrite salts, formulated specifically for curing extruded rubber profiles at the lowest possible temperature ranges. It is used as a molten liquid salt bath and is especially effective for curing silicone profiles and sponge rubber in the 380-475oF. range and can also be used to cure conventional rubber profiles at higher temperatures (over 400oF). Because it is a high purity mixture with a low, sharp melting point it is very fluid at any operating temperature. There are a number of important reasons for curing rubber with Quick Cure 300: It is chemically stable over its wide operating temperature range. The free flowing characteristics of the salt assure virtually no lumping or caking problems. It can be used with wide operating temperature variations - 380-100oF. The salt bath, when heated, maintains its viscosity at operating temperatures. Rubber profiles, when immersed in the Quick Cure 300 salt bath, will retain their shape, without sagging or distortion, with uniform surface cure, minimizing scrap. All chemicals used in Quick Cure 300 are water-soluble and do not form any insolubles. Therefore, the solidified salt is easily removed from the surface in a hot water spray rinsing station at the end of the trough just after emerging from the salt trough. Melting Point: 310oF Temperature Range*: 380-1100oF. *Stable at temperatures up to 1100oF.

DESCRIPTION
Quick Cure 300 is a high purity, eutectic mixture of nitrate and nitrite salts, formulated specifically for curing extruded rubber profiles at the lowest possible temperature ranges. It is used as a molten liquid salt bath and is especially effective for curing silicone profiles and sponge rubber in the 380-475oF. range and can also be used to cure conventional rubber profiles at higher temperatures (over 400oF). Because it is a high purity mixture with a low, sharp melting point it is very fluid at any operating temperature. There are a number of important reasons for curing rubber with Quick Cure 300:

It is chemically stable over its wide operating temperature range.

The free flowing characteristics of the salt assure virtually no lumping or caking problems.

It can be used with wide operating temperature variations - 380-100oF.

The salt bath, when heated, maintains its viscosity at operating temperatures.

Rubber profiles, when immersed in the Quick Cure 300 salt bath, will retain their shape, without sagging or distortion, with uniform surface cure, minimizing scrap.

All chemicals used in Quick Cure 300 are water-soluble and do not form any insolubles. Therefore, the solidified salt is easily removed from the surface in a hot water spray rinsing station at the end of the trough just after emerging from the salt trough.

Melting Point: 310oF
Temperature Range*: 380-1100oF.
*Stable at temperatures up to 1100oF.

Supplier's Site Datasheet

Technical Specifications

  Hubbard-Hall Inc.
Product Category Metalworking Lubricants, Coolants, and Fluids
Product Number Quick Cure 300
Product Name Heat Treatment Salts
Function Quenching / Heat Treat
Unlock Full Specs
to access all available technical data

Similar Products

Cutting Fluids - 647998 - RS Components, Ltd.
RS Components, Ltd.
Specs
Function Metal Cutting
View Details
Cutting Oil - EQO-MAX 759 - QualiChem, Inc.
Specs
Function Metal Cutting
Composition / Chemistry Plant Oil or Animal Fat; Synthetic or Semi-synthetic; Ester / Diester
Flash Point 420 F (216 C)
View Details
BP Lubricants North America
Specs
Function Dielectric or Electrical Discharge Machining
View Details