Hubbard-Hall Inc. Datasheets for Chemical Additives and Agents
Chemical additives and agents include a wide range of materials added to polymer resins, paints and coatings, or adhesives to modify specific processing or end-use properties.
Chemical Additives and Agents: Learn more
| Product Name | Notes |
|---|---|
| Clear Dry Film and Controlled Lubricity Designed to protect the base substrate with a clear, dry film, these wax emulsion and acrylic resin water-based products impart a controlled level of... | |
| Dip, Spray or Brush Applications Immerse parts while water wet and the solvent-based Metal Guard® will displace the water to the bottom of the tank for periodic draw-off. These polar,... | |
| DESCRIPTION Aquapure™ 52L odor eliminator is a superior, multiple action product that effectively eliminates a wide variety of offensive odors caused by the degradation of organic matter. Aquapure™ Bio 52L... | |
| DESCRIPTION Aquapure™ T-1000 is a concentrated, liquid metal precipitant blend for chelated heavy metal. This product has been formulated for metal removal from the effluents of plating baths, etchants and... | |
| DESCRIPTION Aquapure™ ICM is a liquid, iron based, cationic coagulant for use in settling suspended precipitate. It is generally used in conjunction with an anionic or cationic flocculant. This is... | |
| DESCRIPTION Aquapure™ P 2001 is a liquid metal precipitant for wastewater treatment. This product is safe, effective, economical and easy to use. Chelated streams can be very difficult to treat... | |
| DESCRIPTION Metal Guard® 700 is an emulsion rust preventative offering outstanding corrosion protection to blackened, phosphated, and bare metal surfaces during storage and transportation. After water evaporation, this emulsion leaves... | |
| DESCRIPTION Aquapure™ P 601 is a wastewater treatment chemical designed for use as a heavy metal precipitant for waste treatment systems. It is effective for a variety of metals and... | |
| Aquaease™ PL 714 is a phosphate containing mildly alkaline, low-foaming liquid cleaner for the following types of power spray machines: monorail conveyor, continuous belt, spiral washers, or cabinet. Aquaease™ PL... | |
| Aquapure™ ACP is a liquid coagulant with organic and inorganic components. It is designed for use in settling suspended precipitates. Aquapure™ ACP will cluster the precipitate into a manageable mass... | |
| Aquapure™ AN is a liquid anionic flocculent for wastewater treatment, designed for use in settling suspended precipitates. Aquapure™ AN will cluster the precipitate into a manageable mass. Aquapure™ AN works... | |
| Aquapure™ AS Plus is a dry anionic flocculant for wastewater treatment, which is formulated for use in settling suspended precipitates in wastewater. Aquapure™ AS Plus will cluster the suspended solids... | |
| Aquapure™ B-CAT is a liquid cationic polymer. It has a very high charge density and is designed to enhance liquid/solid separation in a wide variety of industrial applications. It works... | |
| Aquapure™ Bio 20 is a broad spectrum of bacterial cultures designed to degrade most industrial wastes. The cultures in Aquapure™ Bio 20 are capable of degrading phenols, alcohols, surfactants, detergents,... | |
| Aquapure™ T 500 is a sodium trithiocarbonate solution (Na2CS3) designed for use as an efficient metal precipitant. Aquapure™ T 500 is intended to complement Hubbard-Hall’s line of coagulants and flocculants. | |
| Aquapure™I-300 is a liquid, iron-containing, cationic coagulant / metal precipitant. It is superior in settling suspended solids and is also used to reduce chrome. It is generally used in conjunction... | |
| DESCRIPTION Aquaease™ E 9091 is a powdered, alkaline electro cleaner for brass alloys, copper, zinc die- castings, slush castings, lead alloy castings, and white metals. Developed as an electro cleaner... | |
| DESCRIPTION Aquaease™ PL 72 A32 is a versatile, mildly alkaline, non-chelated, non-silicated liquid cleaner for use in spiral spray (helical screw) washers, spiral scoop washers, immersion tanks, and “up and... | |
| DESCRIPTION Metal Guard® 850 is a liquid rust preventative which when mixed with water, readily forms an effective rust preventative for iron and steel fabrications that are packaged and stored... | |
| DESCRIPTION Aquaease™ PL 918 is low foam, heavy duty caustic, chelated alkaline soak, ultrasonic, electro, and spray cleaner for steel, stainless steel, nickel, copper, and copper alloys. FEATURES AND BENEFITS... | |
| DESCRIPTION The result of the latest advances in thin film rust preventive technology, Metal Guard® 560 is designed to be the final finish on an engineered black oxide coating where... | |
| Emerald HD 2 is a clear, heavy duty, mildly alkaline, low foam, general purpose maintenance cleaner intended for industrial and institutional cleaning tasks. The product is a water soluble, non-flammable... | |
| Heavy Duty Cleaner and Brightener Aquaease™ 2289 is an acidic soak, ultrasonic, spray cleaner that may be used for the removal of a variety of soils and oxides from aluminum,... | |
| Metal Guard® 320 is an economical and versatile rust-preventative soluble oil, which when mixed with water and heated to 140°-150°F leaves a corrosion-resistant, semi-dry film. Metal Guard® 320 is typically... | |
| Metal Guard® 950 is a wax emulsion which may be applied by dipping, spraying or brushing to produce a black hard, dry wax coating. It is used at room temperature... | |
| Mi-Clean™ 24 is a high-strength, liquid concentrate composed of a blend of acid, solvent, surfactants and chelators designed to accomplish in one step, the cleaning and preparation of a variety... |