TDK-Lambda Americas Inc., High Power Division Water Cooled High Voltage Capacitor Charging and DC Power Suplies ALE Model 303

Description
The 303 Series is a Compact water-cooled rack mount constant current capacitor charging or DC power supply with output voltages available from 0-1kV to 0-50kV, 400VAC*, or 480VAC three phase input, with fully instrumented front panel (L model), or optional Slave version. Although the ALE series of power supplies have been designed to operate as constant current capacitor charging supplies, they can be used in continuous DC applications with the addition of an external filter capacitor. When used in DC applications the ALE series can often deliver more average power, see the product details for the actual rating.
Datasheet
Description
The 303 Series is a Compact water-cooled rack mount constant current capacitor charging or DC power supply with output voltages available from 0-1kV to 0-50kV, 400VAC*, or 480VAC three phase input, with fully instrumented front panel (L model), or optional Slave version. Although the ALE series of power supplies have been designed to operate as constant current capacitor charging supplies, they can be used in continuous DC applications with the addition of an external filter capacitor. When used in DC applications the ALE series can often deliver more average power, see the product details for the actual rating.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Water Cooled High Voltage Capacitor Charging and DC Power Suplies - ALE Model 303 - TDK-Lambda Americas Inc., High Power Division
Neptune, NJ, United States
Water Cooled High Voltage Capacitor Charging and DC Power Suplies
ALE Model 303
Water Cooled High Voltage Capacitor Charging and DC Power Suplies ALE Model 303
The 303 Series is a Compact water-cooled rack mount constant current capacitor charging or DC power supply with output voltages available from 0-1kV to 0-50kV, 400VAC*, or 480VAC three phase input, with fully instrumented front panel (L model), or optional Slave version. Although the ALE series of power supplies have been designed to operate as constant current capacitor charging supplies, they can be used in continuous DC applications with the addition of an external filter capacitor. When used in DC applications the ALE series can often deliver more average power, see the product details for the actual rating.

The 303 Series is a Compact water-cooled rack mount constant current capacitor charging or DC power supply with output voltages available from 0-1kV to 0-50kV, 400VAC*, or 480VAC three phase input, with fully instrumented front panel (L model), or optional Slave version.

Although the ALE series of power supplies have been designed to operate as constant current capacitor charging supplies, they can be used in continuous DC applications with the addition of an external filter capacitor. When used in DC applications the ALE series can often deliver more average power, see the product details for the actual rating.

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Americas Inc., High Power Division
Product Category Power Supplies
Product Number ALE Model 303
Product Name Water Cooled High Voltage Capacitor Charging and DC Power Suplies
Type DC Power Supply; Programmable Power Supply; High Voltage
Unlock Full Specs
to access all available technical data

Similar Products

RFS Series Ultra Low Noise AC/DC Power Supply -  - Daitron Co., Ltd.
Specs
Type DC Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
Industrial, DIN Rail Power Supplies - BB-SDR-120-48-ND - DigiKey
Specs
Type 1
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Current 2.5 amps
View Details
Type 78.1A - Switch mode power supply - 781A12302402 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details