TDK-Lambda Americas Inc., High Power Division Water Cooled High Voltage Capacitor Charging and DC Power Suplies ALE Model LC1202

Description
The LC1202 Series is a Compact water-cooled rack mount constant current capacitor charging or DC power supply with output voltages available from 0-1kV to 0-30kV, 208VAC*, 400VAC, or 480VAC three phase input, with fully instrumented front panel (L model), or optional Slave/OEM versions. Although the ALE series of power supplies have been designed to operate as constant current capacitor charging supplies, they can be used in continuous DC applications with the addition of an external filter capacitor. When used in DC applications the ALE series can often deliver more average power, see the product details for the actual rating.
Datasheet
Description
The LC1202 Series is a Compact water-cooled rack mount constant current capacitor charging or DC power supply with output voltages available from 0-1kV to 0-30kV, 208VAC*, 400VAC, or 480VAC three phase input, with fully instrumented front panel (L model), or optional Slave/OEM versions. Although the ALE series of power supplies have been designed to operate as constant current capacitor charging supplies, they can be used in continuous DC applications with the addition of an external filter capacitor. When used in DC applications the ALE series can often deliver more average power, see the product details for the actual rating.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Water Cooled High Voltage Capacitor Charging and DC Power Suplies - ALE Model LC1202 - TDK-Lambda Americas Inc., High Power Division
Neptune, NJ, United States
Water Cooled High Voltage Capacitor Charging and DC Power Suplies
ALE Model LC1202
Water Cooled High Voltage Capacitor Charging and DC Power Suplies ALE Model LC1202
The LC1202 Series is a Compact water-cooled rack mount constant current capacitor charging or DC power supply with output voltages available from 0-1kV to 0-30kV, 208VAC*, 400VAC, or 480VAC three phase input, with fully instrumented front panel (L model), or optional Slave/OEM versions. Although the ALE series of power supplies have been designed to operate as constant current capacitor charging supplies, they can be used in continuous DC applications with the addition of an external filter capacitor. When used in DC applications the ALE series can often deliver more average power, see the product details for the actual rating.

The LC1202 Series is a Compact water-cooled rack mount constant current capacitor charging or DC power supply with output voltages available from 0-1kV to 0-30kV, 208VAC*, 400VAC, or 480VAC three phase input, with fully instrumented front panel (L model), or optional Slave/OEM versions.

Although the ALE series of power supplies have been designed to operate as constant current capacitor charging supplies, they can be used in continuous DC applications with the addition of an external filter capacitor. When used in DC applications the ALE series can often deliver more average power, see the product details for the actual rating.

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Americas Inc., High Power Division
Product Category Power Supplies
Product Number ALE Model LC1202
Product Name Water Cooled High Voltage Capacitor Charging and DC Power Suplies
Type DC Power Supply; Programmable Power Supply; High Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Power / 4U Programmable DC Power - hea6980-ea-psi-10060-1000-4u-wc-30000w-32199 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 60.0 volts
AC Output Current 0.0 to 1000 amps
View Details
Microprocessor-ControlledElectronic Unit - EBS852 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
Analog - MTLT1111QD8 - Micross Components, Inc.
Micross Components, Inc.
Specs
Applications Analog
View Details
Power Supplies - 5000004986-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 10 amps
View Details