TDK-Lambda Americas Inc., High Power Division Rackmout Programmable High Voltage Capacitor Charging and DC Power Suplies ALE Model 402

Description
The 402 Series is a Compact rack mount constant current capacitor charging or DC power supply with output voltages available from 0-1kV to 0-50kV, 208VAC or 400VAC+N three phase input, with fully instrumented front panel (L model), or optional Slave/OEM versions. Although the ALE series of power supplies have been designed to operate as constant current capacitor charging supplies, they can be used in continuous DC applications with the addition of an external filter capacitor. When used in DC applications the ALE series can often deliver more average power, see the product details for the actual rating.
Datasheet
Description
The 402 Series is a Compact rack mount constant current capacitor charging or DC power supply with output voltages available from 0-1kV to 0-50kV, 208VAC or 400VAC+N three phase input, with fully instrumented front panel (L model), or optional Slave/OEM versions. Although the ALE series of power supplies have been designed to operate as constant current capacitor charging supplies, they can be used in continuous DC applications with the addition of an external filter capacitor. When used in DC applications the ALE series can often deliver more average power, see the product details for the actual rating.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rackmout Programmable High Voltage Capacitor Charging and DC Power Suplies - ALE Model 402 - TDK-Lambda Americas Inc., High Power Division
Neptune, NJ, United States
Rackmout Programmable High Voltage Capacitor Charging and DC Power Suplies
ALE Model 402
Rackmout Programmable High Voltage Capacitor Charging and DC Power Suplies ALE Model 402
The 402 Series is a Compact rack mount constant current capacitor charging or DC power supply with output voltages available from 0-1kV to 0-50kV, 208VAC or 400VAC+N three phase input, with fully instrumented front panel (L model), or optional Slave/OEM versions. Although the ALE series of power supplies have been designed to operate as constant current capacitor charging supplies, they can be used in continuous DC applications with the addition of an external filter capacitor. When used in DC applications the ALE series can often deliver more average power, see the product details for the actual rating.

The 402 Series is a Compact rack mount constant current capacitor charging or DC power supply with output voltages available from
0-1kV to 0-50kV, 208VAC or 400VAC+N three phase input, with fully instrumented front panel (L model), or optional Slave/OEM versions.

Although the ALE series of power supplies have been designed to operate as constant current capacitor charging supplies, they can be used in continuous DC applications with the addition of an external filter capacitor. When used in DC applications the ALE series can often deliver more average power, see the product details for the actual rating.

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Americas Inc., High Power Division
Product Category Power Supplies
Product Number ALE Model 402
Product Name Rackmout Programmable High Voltage Capacitor Charging and DC Power Suplies
Type DC Power Supply; Programmable Power Supply; High Voltage
Unlock Full Specs
to access all available technical data

Similar Products

FSP DC to DC 110V-220V 500W Mini Redundant Power Supply with PMBus - 96PSR-D500WMIN - Advantech
Specs
Type DC-DC Converter
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CE
View Details
LN-Series - LN005PIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Power Supply - 65930431 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details