TDK-Lambda Americas Inc., High Power Division High Voltage Capacitor Charging and DC Power Supplies ALE Model 500A

Description
The 500A Series is a Compact OEM style constant current capacitor charging or DC power supply with output voltages available from 0-1kV to 0-40kV, 110VAC or 220VAC single phase input, and optional Active PFC. All models feature medical safety approvals. Although the ALE series of power supplies have been designed to operate as constant current capacitor charging supplies, they can be used in continuous DC applications with the addition of an external filter capacitor. When used in DC applications the ALE series can often deliver more average power, see the product details for the actual rating.
Description
The 500A Series is a Compact OEM style constant current capacitor charging or DC power supply with output voltages available from 0-1kV to 0-40kV, 110VAC or 220VAC single phase input, and optional Active PFC. All models feature medical safety approvals. Although the ALE series of power supplies have been designed to operate as constant current capacitor charging supplies, they can be used in continuous DC applications with the addition of an external filter capacitor. When used in DC applications the ALE series can often deliver more average power, see the product details for the actual rating.

Suppliers

Company
Product
Description
Supplier Links
High Voltage Capacitor Charging and DC Power Supplies - ALE Model 500A - TDK-Lambda Americas Inc., High Power Division
Neptune, NJ, United States
High Voltage Capacitor Charging and DC Power Supplies
ALE Model 500A
High Voltage Capacitor Charging and DC Power Supplies ALE Model 500A
The 500A Series is a Compact OEM style constant current capacitor charging or DC power supply with output voltages available from 0-1kV to 0-40kV, 110VAC or 220VAC single phase input, and optional Active PFC. All models feature medical safety approvals. Although the ALE series of power supplies have been designed to operate as constant current capacitor charging supplies, they can be used in continuous DC applications with the addition of an external filter capacitor. When used in DC applications the ALE series can often deliver more average power, see the product details for the actual rating.

The 500A Series is a Compact OEM style constant current capacitor charging or DC power supply with output voltages available from
0-1kV to 0-40kV, 110VAC or 220VAC single phase input, and optional Active PFC. All models feature medical safety approvals.

Although the ALE series of power supplies have been designed to operate as constant current capacitor charging supplies, they can be used in continuous DC applications with the addition of an external filter capacitor. When used in DC applications the ALE series can often deliver more average power, see the product details for the actual rating.

Supplier's Site

Technical Specifications

  TDK-Lambda Americas Inc., High Power Division
Product Category Power Supplies
Product Number ALE Model 500A
Product Name High Voltage Capacitor Charging and DC Power Supplies
Type DC Power Supply; Programmable Power Supply; High Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Universal supply module - universal supply module bcs3678ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
1606 Power Supply - 1606-XLS240-UPS - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Type DC Power Supply
DC Output Voltage 22.5 volts
View Details
Power Supplies - 5000011495-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 20 amps
View Details
PS1000-1 (North American Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-NA - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details