TDK-Lambda Americas Inc., High Power Division High Voltage Capacitor Charging and DC Power Supplies ALE Model 152A

Description
The 152A Series is a Compact OEM style constant current capacitor charging or DC power supply with output voltages available from 0-1kV to 0-40kV, 220VAC single phase input, and optional Active PFC. All models feature medical safety approvals. Although the ALE series of power supplies have been designed to operate as constant current capacitor charging supplies, they can be used in continuous DC applications with the addition of an external filter capacitor. When used in DC applications the ALE series can often deliver more average power, see the product details for the actual rating.
Description
The 152A Series is a Compact OEM style constant current capacitor charging or DC power supply with output voltages available from 0-1kV to 0-40kV, 220VAC single phase input, and optional Active PFC. All models feature medical safety approvals. Although the ALE series of power supplies have been designed to operate as constant current capacitor charging supplies, they can be used in continuous DC applications with the addition of an external filter capacitor. When used in DC applications the ALE series can often deliver more average power, see the product details for the actual rating.

Suppliers

Company
Product
Description
Supplier Links
High Voltage Capacitor Charging and DC Power Supplies - ALE Model 152A - TDK-Lambda Americas Inc., High Power Division
Neptune, NJ, United States
High Voltage Capacitor Charging and DC Power Supplies
ALE Model 152A
High Voltage Capacitor Charging and DC Power Supplies ALE Model 152A
The 152A Series is a Compact OEM style constant current capacitor charging or DC power supply with output voltages available from 0-1kV to 0-40kV, 220VAC single phase input, and optional Active PFC. All models feature medical safety approvals. Although the ALE series of power supplies have been designed to operate as constant current capacitor charging supplies, they can be used in continuous DC applications with the addition of an external filter capacitor. When used in DC applications the ALE series can often deliver more average power, see the product details for the actual rating.

The 152A Series is a Compact OEM style constant current capacitor charging or DC power supply with output voltages available from
0-1kV to 0-40kV, 220VAC single phase input, and optional Active PFC. All models feature medical safety approvals.

Although the ALE series of power supplies have been designed to operate as constant current capacitor charging supplies, they can be used in continuous DC applications with the addition of an external filter capacitor. When used in DC applications the ALE series can often deliver more average power, see the product details for the actual rating.

Supplier's Site

Technical Specifications

  TDK-Lambda Americas Inc., High Power Division
Product Category Power Supplies
Product Number ALE Model 152A
Product Name High Voltage Capacitor Charging and DC Power Supplies
Type DC Power Supply; Programmable Power Supply; High Voltage
Unlock Full Specs
to access all available technical data

Similar Products

PFS300A Series Low Noise AC/DC Supply -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
Panel Mount AC to DC 100-240V 240W 12V - 96PSO-A240W12-DP - Advantech
Specs
Type AC / DC Adapter
Operating Temperature -30 to 70 C (-22 to 158 F)
Regulatory Compliance CUL / CB / TUV / CCC / KC / BSMI / UKCA / CE
View Details
Ac/dc Din Rail Power Supply, Switch Mode, Fixed, 110 V, 240 V, 12 W, 12 V, 1 A Rohs Compliant Finder - 89W0455 - Newark, An Avnet Company
Specs
Type DC Power Supply
Regulatory Compliance RoHS Compliant
View Details