TDK-Lambda Americas Inc., High Power Division Water Cooled High Voltage Capacitor Charging and DC Power Suplies ALE Model 203

Description
The 203 Series is a Compact water-cooled rack mount constant current capacitor charging or DC power supply with output voltages available from 0-1kV to 0-50kV, 208VAC*, 400VAC, or 480VAC three phase input, with fully instrumented front panel (L model), or optional Slave version. Although the ALE series of power supplies have been designed to operate as constant current capacitor charging supplies, they can be used in continuous DC applications with the addition of an external filter capacitor. When used in DC applications the ALE series can often deliver more average power, see the product details for the actual rating.
Datasheet
Description
The 203 Series is a Compact water-cooled rack mount constant current capacitor charging or DC power supply with output voltages available from 0-1kV to 0-50kV, 208VAC*, 400VAC, or 480VAC three phase input, with fully instrumented front panel (L model), or optional Slave version. Although the ALE series of power supplies have been designed to operate as constant current capacitor charging supplies, they can be used in continuous DC applications with the addition of an external filter capacitor. When used in DC applications the ALE series can often deliver more average power, see the product details for the actual rating.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Water Cooled High Voltage Capacitor Charging and DC Power Suplies - ALE Model 203 - TDK-Lambda Americas Inc., High Power Division
Neptune, NJ, United States
Water Cooled High Voltage Capacitor Charging and DC Power Suplies
ALE Model 203
Water Cooled High Voltage Capacitor Charging and DC Power Suplies ALE Model 203
The 203 Series is a Compact water-cooled rack mount constant current capacitor charging or DC power supply with output voltages available from 0-1kV to 0-50kV, 208VAC*, 400VAC, or 480VAC three phase input, with fully instrumented front panel (L model), or optional Slave version. Although the ALE series of power supplies have been designed to operate as constant current capacitor charging supplies, they can be used in continuous DC applications with the addition of an external filter capacitor. When used in DC applications the ALE series can often deliver more average power, see the product details for the actual rating.

The 203 Series is a Compact water-cooled rack mount constant current capacitor charging or DC power supply with output voltages available from 0-1kV to 0-50kV, 208VAC*, 400VAC, or 480VAC three phase input, with fully instrumented front panel (L model), or optional Slave version.

Although the ALE series of power supplies have been designed to operate as constant current capacitor charging supplies, they can be used in continuous DC applications with the addition of an external filter capacitor. When used in DC applications the ALE series can often deliver more average power, see the product details for the actual rating.

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Americas Inc., High Power Division
Product Category Power Supplies
Product Number ALE Model 203
Product Name Water Cooled High Voltage Capacitor Charging and DC Power Suplies
Type DC Power Supply; Programmable Power Supply; High Voltage
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-1A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
DC Output Current 1 amps
View Details
Power Supplies - 5000004987-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 20 amps
View Details
Switching Power Supplies - 1176663 - RS Components, Ltd.
Specs
Operating Temperature -20 C (-4 F)
Regulatory Compliance RoHS Compliant
DC Output Voltage 60.0 volts
View Details