TDK-Lambda Americas Inc., High Power Division Rackmout Programmable High Voltage Capacitor Charging and DC Power Suplies ALE Model 802

Description
The 802 Series is a Compact rack mount constant current capacitor charging or DC power supply with output voltages available from 0-1kV to 0-50kV, 208VAC or 400VAC+N three phase input, with fully instrumented front panel (L model), or optional Slave/OEM versions. Although the ALE series of power supplies have been designed to operate as constant current capacitor charging supplies, they can be used in continuous DC applications with the addition of an external filter capacitor. When used in DC applications the ALE series can often deliver more average power, see the product details for the actual rating.
Datasheet
Description
The 802 Series is a Compact rack mount constant current capacitor charging or DC power supply with output voltages available from 0-1kV to 0-50kV, 208VAC or 400VAC+N three phase input, with fully instrumented front panel (L model), or optional Slave/OEM versions. Although the ALE series of power supplies have been designed to operate as constant current capacitor charging supplies, they can be used in continuous DC applications with the addition of an external filter capacitor. When used in DC applications the ALE series can often deliver more average power, see the product details for the actual rating.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rackmout Programmable High Voltage Capacitor Charging and DC Power Suplies - ALE Model 802 - TDK-Lambda Americas Inc., High Power Division
Neptune, NJ, United States
Rackmout Programmable High Voltage Capacitor Charging and DC Power Suplies
ALE Model 802
Rackmout Programmable High Voltage Capacitor Charging and DC Power Suplies ALE Model 802
The 802 Series is a Compact rack mount constant current capacitor charging or DC power supply with output voltages available from 0-1kV to 0-50kV, 208VAC or 400VAC+N three phase input, with fully instrumented front panel (L model), or optional Slave/OEM versions. Although the ALE series of power supplies have been designed to operate as constant current capacitor charging supplies, they can be used in continuous DC applications with the addition of an external filter capacitor. When used in DC applications the ALE series can often deliver more average power, see the product details for the actual rating.

The 802 Series is a Compact rack mount constant current capacitor charging or DC power supply with output voltages available from
0-1kV to 0-50kV, 208VAC or 400VAC+N three phase input, with fully instrumented front panel (L model), or optional Slave/OEM versions.

Although the ALE series of power supplies have been designed to operate as constant current capacitor charging supplies, they can be used in continuous DC applications with the addition of an external filter capacitor. When used in DC applications the ALE series can often deliver more average power, see the product details for the actual rating.

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Americas Inc., High Power Division
Product Category Power Supplies
Product Number ALE Model 802
Product Name Rackmout Programmable High Voltage Capacitor Charging and DC Power Suplies
Type DC Power Supply; Programmable Power Supply; High Voltage
Unlock Full Specs
to access all available technical data

Similar Products

LFS50A Series Low Noise AC/DC Supply (10mV@50W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
DIN Rail Power Supply AC to DC 100-240V 480W 48V - 96PSD-A480W48-MN - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Type 78.50 - Switch mode power supply - 785012301202 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details