TDK-Lambda Americas Inc., High Power Division High Voltage Capacitor Charging and DC Power Supplies ALE Model 202A

Description
The 202A Series is a Compact OEM style constant current capacitor charging or DC power supply with output voltages available from 0-1kV to 0-40kV, 220VAC single phase input, and standard Active PFC. Although the ALE series of power supplies have been designed to operate as constant current capacitor charging supplies, they can be used in continuous DC applications with the addition of an external filter capacitor. When used in DC applications the ALE series can often deliver more average power, see the product details for the actual rating.
Description
The 202A Series is a Compact OEM style constant current capacitor charging or DC power supply with output voltages available from 0-1kV to 0-40kV, 220VAC single phase input, and standard Active PFC. Although the ALE series of power supplies have been designed to operate as constant current capacitor charging supplies, they can be used in continuous DC applications with the addition of an external filter capacitor. When used in DC applications the ALE series can often deliver more average power, see the product details for the actual rating.

Suppliers

Company
Product
Description
Supplier Links
High Voltage Capacitor Charging and DC Power Supplies - ALE Model 202A - TDK-Lambda Americas Inc., High Power Division
Neptune, NJ, United States
High Voltage Capacitor Charging and DC Power Supplies
ALE Model 202A
High Voltage Capacitor Charging and DC Power Supplies ALE Model 202A
The 202A Series is a Compact OEM style constant current capacitor charging or DC power supply with output voltages available from 0-1kV to 0-40kV, 220VAC single phase input, and standard Active PFC. Although the ALE series of power supplies have been designed to operate as constant current capacitor charging supplies, they can be used in continuous DC applications with the addition of an external filter capacitor. When used in DC applications the ALE series can often deliver more average power, see the product details for the actual rating.

The 202A Series is a Compact OEM style constant current capacitor charging or DC power supply with output voltages available from
0-1kV to 0-40kV, 220VAC single phase input, and standard Active PFC.

Although the ALE series of power supplies have been designed to operate as constant current capacitor charging supplies, they can be used in continuous DC applications with the addition of an external filter capacitor. When used in DC applications the ALE series can often deliver more average power, see the product details for the actual rating.

Supplier's Site

Technical Specifications

  TDK-Lambda Americas Inc., High Power Division
Product Category Power Supplies
Product Number ALE Model 202A
Product Name High Voltage Capacitor Charging and DC Power Supplies
Type DC Power Supply; Programmable Power Supply; High Voltage
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Desktop, Wall Power Adapters - 2084-RPS-ICR2-EU-ND - DigiKey
Specs
Type DC Power Supply; 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
HPZ-Series - HP2.5ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 2500.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details