Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ABRASIVE ROLLS AND ABRASIVE SHEETS
MAKITA USA, INC.
794518-8 -- HOOK & LOOP ABRASIVE PAPER, 5" ROUND (8 HOLES)
Makita USA, Inc.
Hook & Loop Abrasive Paper, 5" Round (8 Holes)
794518-8
Description
Hook & Loop Abrasive Paper // 5" Round (8 Holes)
Makita USA, Inc.
Done
Description
Hook & Loop Abrasive Paper // 5" Round (8 Holes)
Suppliers
Company
Product
Description
Supplier Links
Makita USA, Inc.
La Mirada, CA, USA
Hook & Loop Abrasive Paper, 5" Round (8 Holes)
794518-8
Hook & Loop Abrasive Paper, 5" Round (8 Holes)
794518-8
Hook & Loop Abrasive Paper // 5" Round (8 Holes)
Hook & Loop Abrasive Paper // 5" Round (8 Holes)
Supplier's Site
Technical Specifications
Makita USA, Inc.
Product Category
Abrasive Rolls and Abrasive Sheets
Product Number
794518-8
Product Name
Hook & Loop Abrasive Paper, 5" Round (8 Holes)
Product Type
Sheet
Unlock Full Specs
to access all available technical data
Similar Products
Beijing Grish Hitech Co., Ltd.
Fine Polishing Tape
Specs
Product Type
Roll or Tape; Superabrasive (optional feature)
Applications & Materials Worked
Polishing or lapping (Very fine grits or filaments)
Length
1771.65 to 7874.02 inch (45000 to 200000 mm)
View Details
Norton Abrasives
Bear-Tex® Clean & Blend Roll
66261058364
Specs
Product Type
Roll or Tape; Nonwoven
Applications & Materials Worked
Dry; Fine Grit Finishing or Deburring; Cleaning and Surface Conditioning; Portable Grinder or Handheld; Metalworking; Woodworking; Plastics or Composites; Automotive; CeramicsGlass
Backing / Base
Non-Woven
View Details
Makita USA, Inc.
Pressure Sensitive Paper, Pressure Sensitive Abrasive Paper
742096-6A
Specs
Product Type
Sheet
Applications & Materials Worked
Dry
Grit Size
120
View Details
Flexovit USA, Inc.
Shop Rolls
R5745
Specs
Product Type
Roll or Tape
Applications & Materials Worked
Fine Grit Finishing or Deburring; Metalworking
Features
Closed
View Details