Makita USA, Inc. Abrasive Paper, 4-1/2" x 11" 742504-3-5

Description
Abrasive Paper // 4-1/2" x 11"
Description
Abrasive Paper // 4-1/2" x 11"

Suppliers

Company
Product
Description
Supplier Links
Abrasive Paper, 4-1/2" x 11" - 742504-3-5 - Makita USA, Inc.
La Mirada, CA, USA
Abrasive Paper, 4-1/2" x 11"
742504-3-5
Abrasive Paper, 4-1/2" x 11" 742504-3-5
Abrasive Paper // 4-1/2" x 11"

Abrasive Paper // 4-1/2" x 11"

Supplier's Site

Technical Specifications

  Makita USA, Inc.
Product Category Abrasive Rolls and Abrasive Sheets
Product Number 742504-3-5
Product Name Abrasive Paper, 4-1/2" x 11"
Product Type Sheet
Unlock Full Specs
to access all available technical data

Similar Products

Silicon Carbide Lapping Film -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Product Type Sheet; Disk
Applications & Materials Worked Polishing or lapping (Very fine grits or filaments)
Backing / Base Film / Plastic
View Details
No-Fil® Norton SG® A975 Roll - 66261149561 - Norton Abrasives
Specs
Product Type Roll or Tape
Applications & Materials Worked Dry; Wet; Medium sized grits or filaments; Cleaning and Surface Conditioning; Portable Grinder or Handheld; Metalworking; Automotive
Mounting PSA or Adhesive
View Details
Hook & Loop Abrasive Paper, 6" Round - Surface Conditioning Discs - 794615-0 - Makita USA, Inc.
Specs
Product Type Sheet
Applications & Materials Worked Dry
Grit Size 200
View Details
Shop Rolls - R5700 - Flexovit USA, Inc.
Flexovit USA, Inc.
Specs
Product Type Roll or Tape
Applications & Materials Worked Material Removal, Rough Grinding or Sanding; Metalworking
Features Closed
View Details