Flexovit USA, Inc. Waterproof Mesh Screen Rolls R5873

Description
Waterproof mesh rolls are made of silicon carbide grain on an open mesh that reduces glazing and loading. C80 May be used wet or dry in a variety of application on metal, plastic, ceramic or fiberglass surfaces.
Datasheet
Description
Waterproof mesh rolls are made of silicon carbide grain on an open mesh that reduces glazing and loading. C80 May be used wet or dry in a variety of application on metal, plastic, ceramic or fiberglass surfaces.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Waterproof Mesh Screen Rolls - R5873 - Flexovit USA, Inc.
Angola, NY, USA
Waterproof Mesh Screen Rolls
R5873
Waterproof Mesh Screen Rolls R5873
Waterproof mesh rolls are made of silicon carbide grain on an open mesh that reduces glazing and loading. C80 May be used wet or dry in a variety of application on metal, plastic, ceramic or fiberglass surfaces.
  • Waterproof mesh rolls are made of silicon carbide grain on an open mesh that reduces glazing and loading.

C80
May be used wet or dry in a variety of application on metal, plastic, ceramic or fiberglass surfaces.

Supplier's Site Datasheet

Technical Specifications

  Flexovit USA, Inc.
Product Category Abrasive Rolls and Abrasive Sheets
Product Number R5873
Product Name Waterproof Mesh Screen Rolls
Product Type Roll or Tape
Applications & Materials Worked Medium sized grits or filaments; Metalworking; Plastics or Composites; Fiberglass
Length 900.00 inch (22860 mm)
Width 1.50 inch (38.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Flocked Pile Polishing Film Roll -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Product Type Roll or Tape
Applications & Materials Worked Polishing or lapping (Very fine grits or filaments)
Backing / Base Flocking composite
View Details
Norton ProSand AO Coarse Grit Paper PSA Cut Sheet - 07660768185 - Norton Abrasives
Specs
Applications & Materials Worked Dry; Material Removal, Rough Grinding or Sanding; MRO or Welding
Width 4.50 inch (114 mm)
Type Aluminum Oxide
View Details
Hook & Loop Abrasive Paper, 5" Round (8 Holes) - 794523-A - Makita USA, Inc.
Specs
Product Type Sheet
Applications & Materials Worked Dry
Grit Size 100
View Details
Mesh Screens - X1587 - Flexovit USA, Inc.
Flexovit USA, Inc.
Specs
Applications & Materials Worked Material Removal, Rough Grinding or Sanding; Floors
Grit Size 60
System ANSI - CAMI or Coated
View Details