A240
Flexovit shop rolls are intended for general purpose deburring, cleaning, polishing and fine finishing of metal surfaces. They are usable dry, or with water and water-based coolants.
| Flexovit USA, Inc. | |
|---|---|
| Product Category | Abrasive Rolls and Abrasive Sheets |
| Product Number | R5735 |
| Product Name | Shop Rolls |
| Product Type | Roll or Tape |
| Applications & Materials Worked | Fine Grit Finishing or Deburring; Metalworking |
| Features | Closed |
| Length | 1800.00 inch (45720 mm) |