Flexovit USA, Inc. Floor Sanding Sleeves, Rolls and Sheets X1302

Description
Premium silicon carbide grain. Extremely aggressive. Delivers fast cutting action and long life. C24 Combination Combination cloth and paper backing. Designed to remove old coatings and finishes. (Open Coat)
Description
Premium silicon carbide grain. Extremely aggressive. Delivers fast cutting action and long life. C24 Combination Combination cloth and paper backing. Designed to remove old coatings and finishes. (Open Coat)
Datasheet
Datasheet Summary
Powered by GS/AI

Floor Sanding Sleeves, Rolls, and Sheets from Flexovit USA, Inc. are designed for aggressive sanding applications, utilizing premium silicon carbide grain for effective material removal. The product features a combination cloth and paper backing, which is specifically engineered to remove old coatings and finishes efficiently. The sanding materials are stable under normal conditions, but caution is advised as they may generate abrasive dust during use, which can cause respiratory irritation. Proper handling includes using adequate ventilation and personal protective equipment such as dust masks, safety glasses, and hearing protection. The product is suitable for various sanding tasks, particularly where a fast cutting action and durability are required.

Datasheet Summary
Powered by GS/AI

Floor Sanding Sleeves, Rolls, and Sheets from Flexovit USA, Inc. are designed for aggressive sanding applications, utilizing premium silicon carbide grain for effective material removal. The product features a combination cloth and paper backing, which is specifically engineered to remove old coatings and finishes efficiently. The sanding materials are stable under normal conditions, but caution is advised as they may generate abrasive dust during use, which can cause respiratory irritation. Proper handling includes using adequate ventilation and personal protective equipment such as dust masks, safety glasses, and hearing protection. The product is suitable for various sanding tasks, particularly where a fast cutting action and durability are required.

Suppliers

Company
Product
Description
Supplier Links
Floor Sanding Sleeves, Rolls and Sheets - X1302 - Flexovit USA, Inc.
Angola, NY, USA
Floor Sanding Sleeves, Rolls and Sheets
X1302
Floor Sanding Sleeves, Rolls and Sheets X1302
Premium silicon carbide grain. Extremely aggressive. Delivers fast cutting action and long life. C24 Combination Combination cloth and paper backing. Designed to remove old coatings and finishes. (Open Coat)
  • Premium silicon carbide grain.
  • Extremely aggressive. Delivers fast cutting action and long life.

C24 Combination
Combination cloth and paper backing. Designed to remove old coatings and finishes. (Open Coat)

Supplier's Site Datasheet

Technical Specifications

  Flexovit USA, Inc.
Product Category Abrasive Rolls and Abrasive Sheets
Product Number X1302
Product Name Floor Sanding Sleeves, Rolls and Sheets
Applications & Materials Worked Material Removal, Rough Grinding or Sanding; Floors
Backing / Base Cloth; Paper; Combination
Features Open
Length 1800.00 inch (45720 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Norton WallSand SC Coarse Grit Paper Cut Sheet - 7660704747 - Norton Abrasives
Specs
Applications & Materials Worked Dry; Material Removal, Rough Grinding or Sanding; MRO or Welding
Type Silicon Carbide
Grit Size 80
View Details
Cleaning Rollers -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Product Type Roll or Tape
Applications & Materials Worked Cleaning and Surface Conditioning
Length 21.42 to 25.35 inch (544 to 644 mm)
View Details
Spirabands -  - ATA Group
ATA Group
Specs
Mounting Bore or Center Mount
Width 0.39 to 1.57 inch (10 to 40 mm)
Grit Size 50 to 150
View Details
Round Cord - .082
Specs
Product Type Roll or Tape
Length 144.00 inch (3658 mm)
Type Aluminum Oxide
View Details