Flexovit USA, Inc. Floor Sanding Sleeves, Rolls and Sheets X1280Q

Description
Premium silicon carbide grain. Extremely aggressive. Delivers fast cutting action and long life. C100 Use on final sanding of wooden floors.
Description
Premium silicon carbide grain. Extremely aggressive. Delivers fast cutting action and long life. C100 Use on final sanding of wooden floors.
Datasheet
Datasheet Summary
Powered by GS/AI

Floor Sanding Sleeves, Rolls, and Sheets from Flexovit USA, Inc. are designed for the final sanding of wooden floors. The product features a premium silicon carbide grain, known for its aggressive cutting action and durability. The material composition includes heavy weight floor sanding paper with a combination backing, incorporating abrasives such as aluminum oxide and silicon carbide. These sanding products are stable under normal conditions but may generate abrasive dust during use, which can cause irritation and respiratory issues. Proper handling precautions include using adequate ventilation, respiratory protection, and eye protection. The product is suitable for applications requiring efficient sanding performance and longevity.

Datasheet Summary
Powered by GS/AI

Floor Sanding Sleeves, Rolls, and Sheets from Flexovit USA, Inc. are designed for the final sanding of wooden floors. The product features a premium silicon carbide grain, known for its aggressive cutting action and durability. The material composition includes heavy weight floor sanding paper with a combination backing, incorporating abrasives such as aluminum oxide and silicon carbide. These sanding products are stable under normal conditions but may generate abrasive dust during use, which can cause irritation and respiratory issues. Proper handling precautions include using adequate ventilation, respiratory protection, and eye protection. The product is suitable for applications requiring efficient sanding performance and longevity.

Suppliers

Company
Product
Description
Supplier Links
Floor Sanding Sleeves, Rolls and Sheets - X1280Q - Flexovit USA, Inc.
Angola, NY, USA
Floor Sanding Sleeves, Rolls and Sheets
X1280Q
Floor Sanding Sleeves, Rolls and Sheets X1280Q
Premium silicon carbide grain. Extremely aggressive. Delivers fast cutting action and long life. C100 Use on final sanding of wooden floors.
  • Premium silicon carbide grain.
  • Extremely aggressive. Delivers fast cutting action and long life.

C100
Use on final sanding of wooden floors.

Supplier's Site Datasheet

Technical Specifications

  Flexovit USA, Inc.
Product Category Abrasive Rolls and Abrasive Sheets
Product Number X1280Q
Product Name Floor Sanding Sleeves, Rolls and Sheets
Applications & Materials Worked Medium sized grits or filaments; Floors
Length 18.00 inch (457 mm)
Width 12.00 inch (305 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Flocked Pile Polishing Film Roll -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Product Type Roll or Tape
Applications & Materials Worked Polishing or lapping (Very fine grits or filaments)
Backing / Base Flocking composite
View Details
Norton Metal AO Coarse Spiral Band - 66261146079 - Norton Abrasives
Specs
Applications & Materials Worked Dry; Material Removal, Rough Grinding or Sanding; Medium sized grits or filaments; Polishing or lapping (Very fine grits or filaments); Metalworking; MRO or Welding
Mounting Bore or Center Mount
Backing / Base Cloth; Heavy Cotton
View Details
Sanding Sheets for Woodworking - 991A - Uneeda Enterprizes, Inc.
Specs
Product Type Sheet
Applications & Materials Worked Woodworking
Type Silicon Carbide
View Details
Scotch Brite™ Extra Duty Hand Pad - 6444 - DME Company
Specs
Applications & Materials Worked Dry; Wet; Material Removal, Rough Grinding or Sanding; Cleaning and Surface Conditioning; Metalworking; Molding Applications
View Details