Flexovit USA, Inc. Floor Sanding Sleeves, Rolls and Sheets X1224

Description
Premium silicon carbide grain. Extremely aggressive. Delivers fast cutting action and long life. C40 Fast Cutting action. Ideal for leveling uneven floors.
Description
Premium silicon carbide grain. Extremely aggressive. Delivers fast cutting action and long life. C40 Fast Cutting action. Ideal for leveling uneven floors.
Datasheet
Datasheet Summary
Powered by GS/AI

Floor Sanding Sleeves, Rolls, and Sheets from Flexovit USA, Inc. are designed for aggressive sanding applications, utilizing premium silicon carbide grain for effective performance. The product is suitable for leveling uneven floors and is characterized by its fast cutting action and long lifespan. The material composition includes heavy weight floor sanding paper with a combination backing, featuring abrasives such as aluminum oxide and silicon carbide. Safety precautions are recommended during use, including adequate ventilation and personal protective equipment to mitigate dust exposure and potential irritation. The product is stable under normal conditions but should be handled with care to avoid generating abrasive dust.

Datasheet Summary
Powered by GS/AI

Floor Sanding Sleeves, Rolls, and Sheets from Flexovit USA, Inc. are designed for aggressive sanding applications, utilizing premium silicon carbide grain for effective performance. The product is suitable for leveling uneven floors and is characterized by its fast cutting action and long lifespan. The material composition includes heavy weight floor sanding paper with a combination backing, featuring abrasives such as aluminum oxide and silicon carbide. Safety precautions are recommended during use, including adequate ventilation and personal protective equipment to mitigate dust exposure and potential irritation. The product is stable under normal conditions but should be handled with care to avoid generating abrasive dust.

Suppliers

Company
Product
Description
Supplier Links
Floor Sanding Sleeves, Rolls and Sheets - X1224 - Flexovit USA, Inc.
Angola, NY, USA
Floor Sanding Sleeves, Rolls and Sheets
X1224
Floor Sanding Sleeves, Rolls and Sheets X1224
Premium silicon carbide grain. Extremely aggressive. Delivers fast cutting action and long life. C40 Fast Cutting action. Ideal for leveling uneven floors.
  • Premium silicon carbide grain.
  • Extremely aggressive. Delivers fast cutting action and long life.

C40
Fast Cutting action. Ideal for leveling uneven floors.

Supplier's Site Datasheet

Technical Specifications

  Flexovit USA, Inc.
Product Category Abrasive Rolls and Abrasive Sheets
Product Number X1224
Product Name Floor Sanding Sleeves, Rolls and Sheets
Applications & Materials Worked Material Removal, Rough Grinding or Sanding; Floors
Length 19.50 inch (495 mm)
Width 8.00 inch (203 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Oxide Lapping Film -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Product Type Sheet; Disk
Applications & Materials Worked Polishing or lapping (Very fine grits or filaments)
Backing / Base Film / Plastic
View Details
Black Ice™ Waterproof T402 Paper; - 66261139379 - Norton Abrasives
Specs
Product Type Sheet
Applications & Materials Worked Dry; Wet; Polishing or lapping (Very fine grits or filaments); Cleaning and Surface Conditioning; Portable Grinder or Handheld; Metalworking; Woodworking; Automotive
Backing / Base Paper
View Details
Spirabands -  - ATA Group
ATA Group
Specs
Mounting Bore or Center Mount
Width 0.39 to 1.57 inch (10 to 40 mm)
Grit Size 50 to 150
View Details
Dia-Strip and Dia-Sheets - DF-DS - Titan Tool Supply, Inc.
Titan Tool Supply, Inc.
Specs
Product Type Sheet; Superabrasive
Applications & Materials Worked Fine Grit Finishing or Deburring; Polishing or lapping (Very fine grits or filaments)
Length 2.00 to 4.00 inch (50.8 to 102 mm)
View Details