Flexovit USA, Inc. Floor Sanding Sleeves, Rolls and Sheets X1228

Description
Premium silicon carbide grain. Extremely aggressive. Delivers fast cutting action and long life. C100 Use on final sanding of wooden floors.
Description
Premium silicon carbide grain. Extremely aggressive. Delivers fast cutting action and long life. C100 Use on final sanding of wooden floors.
Datasheet
Datasheet Summary
Powered by GS/AI

The Floor Sanding Sleeves, Rolls, and Sheets from Flexovit USA, Inc. are designed for the final sanding of wooden floors. They feature a premium silicon carbide grain, which is known for its aggressive cutting action and durability. The product is constructed with a heavy weight paper or combination backing, ensuring stability during use. It generates abrasive dust, which may cause irritation and respiratory issues, necessitating the use of protective equipment such as dust masks and safety glasses. Proper ventilation is recommended while handling the product. The disposal method follows standard landfill practices in accordance with federal, state, and local regulations.

Datasheet Summary
Powered by GS/AI

The Floor Sanding Sleeves, Rolls, and Sheets from Flexovit USA, Inc. are designed for the final sanding of wooden floors. They feature a premium silicon carbide grain, which is known for its aggressive cutting action and durability. The product is constructed with a heavy weight paper or combination backing, ensuring stability during use. It generates abrasive dust, which may cause irritation and respiratory issues, necessitating the use of protective equipment such as dust masks and safety glasses. Proper ventilation is recommended while handling the product. The disposal method follows standard landfill practices in accordance with federal, state, and local regulations.

Suppliers

Company
Product
Description
Supplier Links
Floor Sanding Sleeves, Rolls and Sheets - X1228 - Flexovit USA, Inc.
Angola, NY, USA
Floor Sanding Sleeves, Rolls and Sheets
X1228
Floor Sanding Sleeves, Rolls and Sheets X1228
Premium silicon carbide grain. Extremely aggressive. Delivers fast cutting action and long life. C100 Use on final sanding of wooden floors.
  • Premium silicon carbide grain.
  • Extremely aggressive. Delivers fast cutting action and long life.

C100
Use on final sanding of wooden floors.

Supplier's Site Datasheet

Technical Specifications

  Flexovit USA, Inc.
Product Category Abrasive Rolls and Abrasive Sheets
Product Number X1228
Product Name Floor Sanding Sleeves, Rolls and Sheets
Applications & Materials Worked Medium sized grits or filaments; Floors
Length 19.50 inch (495 mm)
Width 8.00 inch (203 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cleaning Rollers -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Product Type Roll or Tape
Applications & Materials Worked Cleaning and Surface Conditioning
Length 21.42 to 25.35 inch (544 to 644 mm)
View Details
Norton MultiSand AO Fine Grit Paper Sheet - 7660747710 - Norton Abrasives
Specs
Applications & Materials Worked Dry; Polishing or lapping (Very fine grits or filaments); MRO or Welding
Type Aluminum Oxide
Grit Size 220
View Details
Abrasive Paper, 4-1/2" x 5-1/2" - 742509-3-50 - Makita USA, Inc.
Specs
Product Type Sheet
Applications & Materials Worked Dry
Grit Size 60
View Details
Sandpaper Sheets - R2022 - Flexovit USA, Inc.
Flexovit USA, Inc.
Specs
Product Type Sheet
Applications & Materials Worked Material Removal, Rough Grinding or Sanding; Metalworking; Woodworking
Features Open
View Details