C20 Combination
Combination cloth and paper backing. Designed to remove old coatings and finishes. (Open Coat)
| Flexovit USA, Inc. | |
|---|---|
| Product Category | Abrasive Rolls and Abrasive Sheets |
| Product Number | X1251 |
| Product Name | Floor Sanding Sleeves, Rolls and Sheets |
| Applications & Materials Worked | Material Removal, Rough Grinding or Sanding; Floors |
| Backing / Base | Cloth; Paper; Combination |
| Features | Open |
| Length | 20.12 inch (511 mm) |