It is a fully functional, small size industrial computer. It uses a Baytrail Intel®Celeron J1900 processor, onboard DDR3L 1333MHz memory (up to 4GB). PCX-9502 contains the following interfaces: 3*LAN, 1*HDMI, 1*VGA, 8*GPIO, 4*RS-232, 1*RS-485, 4*USB2.0, 1*USB3.0. For the machine vision application of 1-2 industrial cameras, we designed 2*DC OUT 12V for the power supply of industrial cameras. In addition, we also designed a one-key backup and one-key recovery. It is easy to operate. The case of pcx-9502 is made of aluminum alloy without fan. It uses a high-speed and stable SSD storage scheme instead of the traditional mechanical hard disk scheme, the calorific value is reduced by 90%. - Intel®Celeron J1900 CPU,2MB Cache,4Cores, 4 Threads,2.0GHz ,TDP 10 W
- Onboard 4GB DDR3L 1333MHz memory, up to 4GB
- 2*Intel I211-AT 10/100/1000M networt
- 1*Intel I210-AT 10/100/1000M network,support beckhoff protocol
- 1*HDMI,1*VGA
- 1*USB3.0,4*USB2.0,4*
- 4*RS-232(standard configuration is 2*RS-232),1*RS-485
- With one-key backup and one-key recovery function
- DC 12V power supply,2*DC OUT 12V
- Easy to integrate and maintain
| Smartmore Corporation Limited | |
|---|---|
| Product Category | Ruggedized Computers |
| Product Number | SMI-EIPC-08 |
| Product Name | Embedded Industrial PC |
| Mounting / Configuration | Desktop, Stand Alone or Tower |