Embedded Computers are purpose-built computing platforms designed for a specific task or fixed functionality – where at every re-boot, a fixed environment is activated. These are different from typical desktops used at home or office. Embedded computers can issue instructions to control the execution device and perform the specified operation or task. An intelligent robot has multiple tiny control motors and a variety of sensors on its body, and an embedded computer system can control it to perform various complex actions.
Product Description
SmartMore offers a series of industrial PCs targeting the operational workflow of the entire manufacturing process. It tackles the challenges of Industrial IoT, machine automation, and the edge computing environment. Our industrial PCs help to achieve faster and easier customized deployment with lower operating costs. Our embedded industrial computer adopts the embedded hardware platform and Linux (or uClinux) operating system and cooperates with the embedded configuration software with independent property rights to provide customers with a more powerful performance.
Features and Benefits
1. Optional CPU model
The optional Intel package is the Celeron J1900 or FCLGA1151 6th/7th generation series CPU, which can flexibly adapt to customers’ needs.
2. Optional memory capacity
The memory adopts the memory slot scheme, which is suitable for conventional DDR4 notebook memory modules available in the market.
3. Fully sealed, fanless design
The entire chassis adopts a combination of aluminum alloy and sheet metal structure to eliminate noise and prevent dust. The aluminum alloy fin heat dissipation design increases the passive heat dissipation effect by 50% compared with the previous traditional design.
4. The interface is more complete
The optional interface includes 1*HDMI, 1*VGA, 2*LAN, 4*UBS3.0, 2*USB2.0, 4*3-wire RS-232, 1*RS-485, 1*spare extension switch.
Application Scenarios:
An Embedded Computer can be used in a variety of applications including industrial automation and control, medical imaging, smart transportation, digital signage (advertising and media), as well as unmanned military and defense.
| Smartmore Corporation Limited | |
|---|---|
| Product Category | Ruggedized Computers |
| Product Number | SMI-EIPC-03 |
| Product Name | Embedded Industrial PC |
| Mounting / Configuration | Desktop, Stand Alone or Tower |