This series is a high-performance industrial computer, which adopts aluminum alloy profile fanless fin design, efficient heat dissipation and stable operation. Adopt INTEL Skylake/Kabylake Core I3/I5/I7 series processors, DDR4 2133/2400MHz dual-channel memory, support up to 32GB, support 4K display, 7 Gigabit Ethernet ports, 4 USB3.0, 5 USB2.0 , support Wifi/BT wireless communication, 1 MSATA and 1 2.5-inch SATA3.0 dual storage, with optocoupler isolation GPIO. Powered by DC 24V, high-performance fanless, multi-network ports, dual-display, dual-storage, and multi-USB, suitable for industrial applications such as intelligent transportation, machine vision, digital medical care, and video security.
- Intel Kabylake/Skylake Core I3/I5/I7 FCLGA1151 series CPU
- DDR4-2133/2400MHz SODIMM memory dual-channel design, single channel can support up to 16G, dual-channel can support up to 32G
- 1*2.5 inch SATA3.0 and 1*MSATA
- HDMI+VGA dual display mode, support 4K display
- 6*Intel I211-AT 10/100/1000M network port (one of which can be switched with WIFI)
- 1*Intel I210-AT 10/100/1000M network port, support Beckhoff protocol
- Built-in 1*MINIPCIE, support Wifi/BT wireless communication module
- DC 24V power supply, short circuit, overvoltage, overcurrent protection
- Aluminum alloy shell, fanless cooling design
- Easy integration and simple maintenance
| Smartmore Corporation Limited | |
|---|---|
| Product Category | Ruggedized Computers |
| Product Number | SMI-EIPC-05 |
| Product Name | Embedded Industrial PC |
| Mounting / Configuration | Desktop, Stand Alone or Tower |