Smore Embedded Industrial PC is an integrated Intel ATOM N2800 CPU, supports automatic power-on function, jumper selection, and provides a set of Embedded Industrial PC with 4 inputs and 4 outputs GPIO.Onboard Intel ATOM N2800 CPU;
Onboard 2GB/4GB DDR3L RAM;
Onboard 32GB/64GB SSD (optional);
Onboard VGA,HDMI,dual channel 24bit LVDS;
Support Wide range DC power supply (6V-36V);
Support power-on automatic startup function, jumper selection
Support GPIO (4pin in/4pin out);
Measure 185 x 194 x 64mm
| Smartmore Corporation Limited | |
|---|---|
| Product Category | Ruggedized Computers |
| Product Number | SMI-EIPC-01 |
| Product Name | Embedded Industrial PC |
| Mounting / Configuration | Desktop, Stand Alone or Tower |