Key Features
Dual-channel DDR4 SO-DIMM sockets support up to 32 GB memory
6th Gen Intel® Core™ i7/i5/i3 processors and H110 chipset
Support for 2x independent displays with 1x VGA, 1x DVI, and 2x DisplayPort
3x Intel® GbE ports with teaming function
2x software-programmabl
e RS-232/422/485 + 2x RS-232 ports
Front-mounted I/O for simplified installation and maintenance
Extremely cost-effective, high performance fanless system
The MVP-5000 Series provides an optimal balance of price and performance in a compact construction. Incorporating 6th Generation IntelR Core? processors, the MVP-5000 features computing performance boosted by up to 30% over previous generation-processor
s. Integrating the front-mounted industrial I/O and fanless construction featured in ADLINK?s proven Matrix line, and rich LGA 1151 socket type CPU selection, the MVP-5000 Series is ideally suited to a wide variety of machine, factory, logistic automation, and general embedded applications.
Key Features
- Dual-channel DDR4 SO-DIMM sockets support up to 32 GB memory
- 6th Gen Intel® Core™ i7/i5/i3 processors and H110 chipset
- Support for 2x independent displays with 1x VGA, 1x DVI, and 2x DisplayPort
- 3x Intel® GbE ports with teaming function
- 2x software-programmable RS-232/422/485 + 2x RS-232 ports
- Front-mounted I/O for simplified installation and maintenance
- Extremely cost-effective, high performance fanless system
The MVP-5000 Series provides an optimal balance of price and performance in a compact construction. Incorporating 6th Generation IntelR Core? processors, the MVP-5000 features computing performance boosted by up to 30% over previous generation-processors. Integrating the front-mounted industrial I/O and fanless construction featured in ADLINK?s proven Matrix line, and rich LGA 1151 socket type CPU selection, the MVP-5000 Series is ideally suited to a wide variety of machine, factory, logistic automation, and general embedded applications.