Key Features
Supports 3rd generation Intel® Core™ i7/i5/i3 processor + QM77 chipset
2 x DDR3 SO-DIMM socket, support up to 16GB memory
2 PCIe x8 + 1 PCI slots or 1 PCIe x16 + 1 PCI expansion slots, supporting PCIe Gen2
3 independent display with onboard 2 Display Port + 1 DVI-I
2 Intel® GbE ports with teaming function, Intel® iAMT 8.0
6 external USB ports (4 USB 3.0 + 2 USB 2.0) + 1 internal USB 2.0, 2 CFast sockets, onboard SATA III for 2x2.5" HDD/SSD installation, SATA 6Gb/s and RAID 0,1 support
Built-in 9 VDC to 32 VDC wide-range DC power input
Rugged, up to -20°C to 60°C (-4°F to 140°F) fanless operation (w/ industrial SSD)
The Matrix MXC-6300 series is a high-performance fanless embedded computer integrating a 3rd generation IntelR Core™ i7/ i5/i3 processor and QM77 chipset to provide powerful computing and excellent graphic performance. Graphic-intensive and computing-oriented applications including image and vision measurement, machine automation, maritime automation, surveillance and high-resolution medical imaging can all benefit.
Key Features
- Supports 3rd generation Intel® Core™ i7/i5/i3 processor + QM77 chipset
- 2 x DDR3 SO-DIMM socket, support up to 16GB memory
- 2 PCIe x8 + 1 PCI slots or 1 PCIe x16 + 1 PCI expansion slots, supporting PCIe Gen2
- 3 independent display with onboard 2 Display Port + 1 DVI-I
- 2 Intel® GbE ports with teaming function, Intel® iAMT 8.0
- 6 external USB ports (4 USB 3.0 + 2 USB 2.0) + 1 internal USB 2.0, 2 CFast sockets, onboard SATA III for 2x2.5" HDD/SSD installation, SATA 6Gb/s and RAID 0,1 support
- Built-in 9 VDC to 32 VDC wide-range DC power input
- Rugged, up to -20°C to 60°C (-4°F to 140°F) fanless operation (w/ industrial SSD)
The Matrix MXC-6300 series is a high-performance fanless embedded computer integrating a 3rd generation IntelR Core™ i7/ i5/i3 processor and QM77 chipset to provide powerful computing and excellent graphic performance. Graphic-intensive and computing-oriented applications including image and vision measurement, machine automation, maritime automation, surveillance and high-resolution medical imaging can all benefit.