Key Features
Intel® Core i7-620LE 2.0 GHz processor + Intel® QM57 chipset
Configurable, providing PCI and PCIe x4 slots
Rugged, -10°c to 60°c fanless operation*
Built-in 9 VDC to 32 VDC wide-range DC power input
Built-in 16-CH isolated DI and 16-CH isolated DO
VGA+DVI-D display by DVI-I connector
Two RS-232 ports and two software-selectable RS-232/422/485 ports
Dual 1000/100/10 Mbps Ethernet ports & USB 2.0 port internally on riser card
The Matrix MXC-6000 series of powerful fanless, expandable embedded computers feature the new Intel® Core i7 2.0 GHz processor for maximized computing. The MXC-6000 inherits its exceptional fanless and cable-free design from ADLINK's existing Matrix C series.
The MXC-6000 series' Intel® Core i7 2.0 GHz processor and Intel® QM57 chipset deliver a level of performance ideal for image and vision measurement and automation applications. PCI and PCIe slots allow integration of off-the-shelf PCI/PCIe cards for development of configurable application platforms. 16 built-in isolated DIO channels enable standardized industrial control. A DVI-I connector output on the front panel allows direct connection to a LCD panel, and one eSATA port supports storage expansion or hot-swapping SATA drives.
Key Features
- Intel® Core i7-620LE 2.0 GHz processor + Intel® QM57 chipset
- Configurable, providing PCI and PCIe x4 slots
- Rugged, -10°c to 60°c fanless operation*
- Built-in 9 VDC to 32 VDC wide-range DC power input
- Built-in 16-CH isolated DI and 16-CH isolated DO
- VGA+DVI-D display by DVI-I connector
- Two RS-232 ports and two software-selectable RS-232/422/485 ports
- Dual 1000/100/10 Mbps Ethernet ports & USB 2.0 port internally on riser card
The Matrix MXC-6000 series of powerful fanless, expandable embedded computers feature the new Intel® Core i7 2.0 GHz processor for maximized computing. The MXC-6000 inherits its exceptional fanless and cable-free design from ADLINK's existing Matrix C series.
The MXC-6000 series' Intel® Core i7 2.0 GHz processor and Intel® QM57 chipset deliver a level of performance ideal for image and vision measurement and automation applications. PCI and PCIe slots allow integration of off-the-shelf PCI/PCIe cards for development of configurable application platforms. 16 built-in isolated DIO channels enable standardized industrial control. A DVI-I connector output on the front panel allows direct connection to a LCD panel, and one eSATA port supports storage expansion or hot-swapping SATA drives.