Key Features
Intel® i7-2710QE (Quad-Core)/ i5-2510E/ i3-2330E Processor + Intel® QM67
Rugged, up to -20°c to 70°c fanless operation (w/ industrial SSD)*
Intel® Active Management Technology 7.0 support
Optional Wireless function enhancement (WCDMA, 802.11 a/b/g/n, BT3.0, AGPS)
1 onboard SATA-III (6.0 Gb/s) port, 2 USB 3.0 ports & 4 USB 2.0 ports & 4 DI & 4 DO w/ 1.5KV isolation
1 external CFast socket; 2 onboard PCI-E Mini card sockets
2 software-programmabl
e RS-232/422/485 (COM1&2), 2 RS-232 (COM3&4)
4 GbE (2 Realtek® 8111C + 1 Intel® 82574IT + 1 Intel® 82579LM PHY w/ Teaming Support)
The Matrix MXE-5300 is the latest addition to ADLINK's Matrix E series, based on the Intel® Core? i7-2710QE quad-core processor, boosting performance by almost 150% with minimal increase in power consumption, and offering outstanding computing power tailored to a variety of specific application needs. Featuring a new design simplifying system component replacement and maintenance, the MXE-5300 allows effortless access to storage, memory, and wireless modules. Leveraging proprietary mechanical engineering, the MXE-5300 series also retains all the popular features of the Matrix E series, including rugged -20ºCto 70ºC fanless operation, 5 Grms vibration resistance, and 9-32V wide range DC input.
Key Features
- Intel® i7-2710QE (Quad-Core)/ i5-2510E/ i3-2330E Processor + Intel® QM67
- Rugged, up to -20°c to 70°c fanless operation (w/ industrial SSD)*
- Intel® Active Management Technology 7.0 support
- Optional Wireless function enhancement (WCDMA, 802.11 a/b/g/n, BT3.0, AGPS)
- 1 onboard SATA-III (6.0 Gb/s) port, 2 USB 3.0 ports & 4 USB 2.0 ports & 4 DI & 4 DO w/ 1.5KV isolation
- 1 external CFast socket; 2 onboard PCI-E Mini card sockets
- 2 software-programmable RS-232/422/485 (COM1&2), 2 RS-232 (COM3&4)
- 4 GbE (2 Realtek® 8111C + 1 Intel® 82574IT + 1 Intel® 82579LM PHY w/ Teaming Support)
The Matrix MXE-5300 is the latest addition to ADLINK's Matrix E series, based on the Intel® Core? i7-2710QE quad-core processor, boosting performance by almost 150% with minimal increase in power consumption, and offering outstanding computing power tailored to a variety of specific application needs.
Featuring a new design simplifying system component replacement and maintenance, the MXE-5300 allows effortless access to storage, memory, and wireless modules. Leveraging proprietary mechanical engineering, the MXE-5300 series also retains all the popular features of the Matrix E series, including rugged -20ºCto 70ºC fanless operation, 5 Grms vibration resistance, and 9-32V wide range DC input.