Key Features
Equipped with 4th generation Intel® Core™ i7-4700EQ processor
Intel® Quick Sync Video technology supported with ADLINK MSDK+
Intel® vPro™ technology for security and manageability (iAMT™ 9.0, TPM 1.2, TXT, Intel® VT™)
Built-in ADLINK SEMA 2.2 (Smart Embedded Management Agent)
2x SATA-III (6.0 Gb/s) ports, 2x mPCIe slots (one supporting mSATA SSD)
DVI-I+2x DisplayPorts, 6x USB 3.0, 4x GbE ports, 8x isolated DI/O
Rugged design for -20ºC to 60ºC fanless operation (w/industrial SSD
ADLINK’s new Matrix MXE-5400 series of rugged designed quad-core fanless computers, featuring the latest 4th generation Intel® Core™ i7-4700EQ processor (Formerly Haswell) delivers outstanding processor performance with minimum power consumption. Intel’s Quick Sync Technology and Core IPG equip the MXE-5400 with market-leading performance boost in image/video related applications. With the implementation of Intel® vPro™ (iAMT™ 9.0, TXT, TPM 1.2, Intel VT) technology and ADLINK’s proprietary SEMA (Smart Embedded Management Agent) tool, the MXE-5400 maximises manageability and security for a world of applications. Together they provide efficient remote monitoring of system activity and health in real time, system control over a robust secured channel, and fully manageable complete utilization of system resources.
Key Features
- Equipped with 4th generation Intel® Core™ i7-4700EQ processor
- Intel® Quick Sync Video technology supported with ADLINK MSDK+
- Intel® vPro™ technology for security and manageability (iAMT™ 9.0, TPM 1.2, TXT, Intel® VT™)
- Built-in ADLINK SEMA 2.2 (Smart Embedded Management Agent)
- 2x SATA-III (6.0 Gb/s) ports, 2x mPCIe slots (one supporting mSATA SSD)
- DVI-I+2x DisplayPorts, 6x USB 3.0, 4x GbE ports, 8x isolated DI/O
- Rugged design for -20ºC to 60ºC fanless operation (w/industrial SSD
ADLINK’s new Matrix MXE-5400 series of rugged designed quad-core fanless computers, featuring the latest 4th generation Intel® Core™ i7-4700EQ processor (Formerly Haswell) delivers outstanding processor performance with minimum power consumption. Intel’s Quick Sync Technology and Core IPG equip the MXE-5400 with market-leading performance boost in image/video related applications.
With the implementation of Intel® vPro™ (iAMT™ 9.0, TXT, TPM 1.2, Intel VT) technology and ADLINK’s proprietary SEMA (Smart Embedded Management Agent) tool, the MXE-5400 maximises manageability and security for a world of applications. Together they provide efficient remote monitoring of system activity and health in real time, system control over a robust secured channel, and fully manageable complete utilization of system resources.