Block USA, Inc. Harmonic Filter HF1K 18-400

Description
Rated voltage 3 x 400 Vac Rated current 3 x 10.00 - 3 x 144.00 A THD-I 8 % in rated operation Load rated capacity 5.5 - 90 kW Insulation class H Ambient temperature -10° C to +40° C Degree of protection IP 00 Harmonic filter in accordance with EN 61558 Part 1, EN 61558 Part 20, UL 508 17th Ed., CSA 22.2 No. 14-10 Harmonic filter module to ensure sinusoidal mains currents, reduction of mains harmonic currents, increase in system service life and system reliability and compliance with power quality standards such as IEEE 519, TEC 61000-3-2, IEC 61000-3-12.
Datasheet
Description
Rated voltage 3 x 400 Vac Rated current 3 x 10.00 - 3 x 144.00 A THD-I 8 % in rated operation Load rated capacity 5.5 - 90 kW Insulation class H Ambient temperature -10° C to +40° C Degree of protection IP 00 Harmonic filter in accordance with EN 61558 Part 1, EN 61558 Part 20, UL 508 17th Ed., CSA 22.2 No. 14-10 Harmonic filter module to ensure sinusoidal mains currents, reduction of mains harmonic currents, increase in system service life and system reliability and compliance with power quality standards such as IEEE 519, TEC 61000-3-2, IEC 61000-3-12.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Harmonic Filter - HF1K 18-400 - Block USA, Inc.
Elgin, IL, USA
Harmonic Filter
HF1K 18-400
Harmonic Filter HF1K 18-400
Rated voltage 3 x 400 Vac Rated current 3 x 10.00 - 3 x 144.00 A THD-I 8 % in rated operation Load rated capacity 5.5 - 90 kW Insulation class H Ambient temperature -10° C to +40° C Degree of protection IP 00 Harmonic filter in accordance with EN 61558 Part 1, EN 61558 Part 20, UL 508 17th Ed., CSA 22.2 No. 14-10 Harmonic filter module to ensure sinusoidal mains currents, reduction of mains harmonic currents, increase in system service life and system reliability and compliance with power quality standards such as IEEE 519, TEC 61000-3-2, IEC 61000-3-12.
  • Rated voltage 3 x 400 Vac
  • Rated current 3 x 10.00 - 3 x 144.00 A
  • THD-I 8 % in rated operation
  • Load rated capacity 5.5 - 90 kW
  • Insulation class H
  • Ambient temperature -10° C to +40° C
  • Degree of protection IP 00

  • Harmonic filter in accordance with
    EN 61558 Part 1, EN 61558 Part 20, UL 508 17th Ed., CSA 22.2 No. 14-10

  • Harmonic filter module to ensure sinusoidal mains currents, reduction of mains harmonic currents, increase in system service life and system reliability and compliance with power quality standards such as IEEE 519, TEC 61000-3-2, IEC 61000-3-12.
Supplier's Site Datasheet

Technical Specifications

  Block USA, Inc.
Product Category Harmonic Filters
Product Number HF1K 18-400
Product Name Harmonic Filter
Signal Type Three Phase
Unlock Full Specs
to access all available technical data

Similar Products

Matrix® AP Passive Harmonic Filter -  - MTE Corporation
Specs
Filter Type Passive
Signal Type Three Phase
THID 5 to 7.5 %
View Details
TransMax® Harmonics Suppression System for Phase to Neutral Connected Loads with Integral Transformer - HLTM300-AL - Harmonics Limited
Specs
Filter Type Passive
Signal Type Three Phase
Input Voltage 208V (optional feature); 480V
View Details
LCL Filters -  - EPCOS AG
Specs
Signal Type Single Phase; Three Phase
Environment -25 to 100 C (-13 to 212 F)
View Details
Active Harmonic Filters (3-wire) with Germanischer Lloyd - ECOsine FN 3420 GL - Schaffner EMC Inc.
Specs
Filter Type Active
THID 5 %
Input Voltage 380V; 480V; 380-480 V
View Details