Astrodyne Corporation High Density DC/DC Converter SB05-1212S

Description
Astrodyne's line of encapsulated switching power supply modules give you the ultimate in power density and performance features for instrumentation, control and telecommunication systems. Offering industry standard PCB or chassis mount packaging, these modules feature single, dual and triple outputs from 3.3VDC to 24VDC, universal 90 - 264VAC input, EMC noise compliance to EN60601-1-2:2001 and are fully encapsulated, requiring no external components or heat sinking. They also provide the maximum dust, moisture and vibration protection. All models carry full safety certifications and are available in commercial or medically-approved versions.
Description
Astrodyne's line of encapsulated switching power supply modules give you the ultimate in power density and performance features for instrumentation, control and telecommunication systems. Offering industry standard PCB or chassis mount packaging, these modules feature single, dual and triple outputs from 3.3VDC to 24VDC, universal 90 - 264VAC input, EMC noise compliance to EN60601-1-2:2001 and are fully encapsulated, requiring no external components or heat sinking. They also provide the maximum dust, moisture and vibration protection. All models carry full safety certifications and are available in commercial or medically-approved versions.

Suppliers

Company
Product
Description
Supplier Links
High Density DC/DC Converter - SB05-1212S - Astrodyne Corporation
Mansfield, MA, USA
High Density DC/DC Converter
SB05-1212S
High Density DC/DC Converter SB05-1212S
Astrodyne's line of encapsulated switching power supply modules give you the ultimate in power density and performance features for instrumentation, control and telecommunication systems. Offering industry standard PCB or chassis mount packaging, these modules feature single, dual and triple outputs from 3.3VDC to 24VDC, universal 90 - 264VAC input, EMC noise compliance to EN60601-1-2:2001 and are fully encapsulated, requiring no external components or heat sinking. They also provide the maximum dust, moisture and vibration protection. All models carry full safety certifications and are available in commercial or medically-approved versions.

Astrodyne's line of encapsulated switching power supply modules give you the ultimate in power density and performance features for instrumentation, control and telecommunication systems. Offering industry standard PCB or chassis mount packaging, these modules feature single, dual and triple outputs from 3.3VDC to 24VDC, universal 90 - 264VAC input, EMC noise compliance to EN60601-1-2:2001 and are fully encapsulated, requiring no external components or heat sinking. They also provide the maximum dust, moisture and vibration protection. All models carry full safety certifications and are available in commercial or medically-approved versions.

Supplier's Site

Technical Specifications

  Astrodyne Corporation
Product Category Power Supplies
Product Number SB05-1212S
Product Name High Density DC/DC Converter
Type DC-DC Converter
Applications Instrumentation
Operating Temperature -25 to 71 C (-13 to 160 F)
DC Output Voltage 12.0 volts
DC Output Current 0.4160 amps
Unlock Full Specs
to access all available technical data

Similar Products

Supply module Ex i - supply module ex i bcs3608ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
CRT Power Supply - CRS180G60 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
PS1000-1 (UK Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-UK - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
Model 902067 24VDC Power Supply -  - EXAIR
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
View Details