Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
POWER SUPPLIES
ASTRODYNE CORPORATION
EPM15-050-BC-0F0 -- POWER SUPPLY
Astrodyne Corporation
Power Supply
EPM15-050-BC-0F0
Description
ASTRODYNE TDI Power Supplies EPM15-050-BC-0F0
Radwell International
Done
Description
ASTRODYNE TDI Power Supplies EPM15-050-BC-0F0
Suppliers
Company
Product
Description
Supplier Links
Radwell International
Willingboro, NJ, United States
Power Supply
Power Supply
ASTRODYNE TDI Power Supplies EPM15-050-BC-0F0
ASTRODYNE TDI Power Supplies EPM15-050-BC-0F0
Supplier's Site
Technical Specifications
Radwell International
Product Category
Power Supplies
Product Name
Power Supply
Unlock Full Specs
to access all available technical data
Similar Products
Beckhoff Automation LLC
MS1010-1002-1334 | Power infeed + forwarding, 100…240 V AC/10 A, 24 V DC/7 A power supply, B17
View Details
TDK-Lambda Europe GmbH
1.5 - 30W DC-DC Converters
CCG1R5-48-12Dx
Specs
Type
DC-DC Converter
Form Factor
Board Mount
Operating Temperature
-40 to 90 C (-40 to 194 F)
View Details
ABSOPULSE Electronics Ltd.
2000W High Input Voltage – 800Vdc Input
HVI 2K-F6W
Specs
Type
DC-DC Converter; High Voltage
Technology
Switching Power Supply
Operating Temperature
0 to 50 C (32 to 122 F)
View Details
TE Connectivity
Power Supplies
5000011494-SE
Specs
DC Output Voltage
24.0 volts
DC Output Current
10 amps
View Details