Emerson Bearing Co. Solution 1 Instant Cyanoacrylate Adhesive Solution 1

Description
SOLUTION 1 is formulated to be a fast cure, general purpose, low viscosity instant adhesive which bonds a wide range of similar and dissimilar materials. SOLUTION 1 allows up to .004" gap fill capability and works great on metal, glass, rubber, ceramics and most plastics. Temperature range: -65°F to 180°F. Meets MIL-A-46050C TYPE II CLASS 1. Replaces Loctite 495 Fast Cure Low Viscosity (40 CPS) General Purpose
Description
SOLUTION 1 is formulated to be a fast cure, general purpose, low viscosity instant adhesive which bonds a wide range of similar and dissimilar materials. SOLUTION 1 allows up to .004" gap fill capability and works great on metal, glass, rubber, ceramics and most plastics. Temperature range: -65°F to 180°F. Meets MIL-A-46050C TYPE II CLASS 1. Replaces Loctite 495 Fast Cure Low Viscosity (40 CPS) General Purpose

Suppliers

Company
Product
Description
Supplier Links
Solution 1 Instant Cyanoacrylate Adhesive - Solution 1 - Emerson Bearing Co.
Boston, MA, USA
Solution 1 Instant Cyanoacrylate Adhesive
Solution 1
Solution 1 Instant Cyanoacrylate Adhesive Solution 1
SOLUTION 1 is formulated to be a fast cure, general purpose, low viscosity instant adhesive which bonds a wide range of similar and dissimilar materials. SOLUTION 1 allows up to .004" gap fill capability and works great on metal, glass, rubber, ceramics and most plastics. Temperature range: -65°F to 180°F. Meets MIL-A-46050C TYPE II CLASS 1. Replaces Loctite 495 Fast Cure Low Viscosity (40 CPS) General Purpose

SOLUTION 1 is formulated to be a fast cure, general purpose, low viscosity instant adhesive which bonds a wide range of similar and dissimilar materials. SOLUTION 1 allows up to .004" gap fill capability and works great on metal, glass, rubber, ceramics and most plastics. Temperature range: -65°F to 180°F. Meets MIL-A-46050C TYPE II CLASS 1.
Replaces Loctite 495

  • Fast Cure
  • Low Viscosity (40 CPS)
  • General Purpose
Supplier's Site

Technical Specifications

  Emerson Bearing Co.
Product Category Industrial Adhesives
Product Number Solution 1
Product Name Solution 1 Instant Cyanoacrylate Adhesive
Chemical System Cyanoacrylate
Unlock Full Specs
to access all available technical data

Similar Products

ELANTAS PDG ELAN-Tron® E 203 Epoxy Resin Black 1 pt Can - E 203 BLACK PINT DP - Ellsworth Adhesives
Specs
Cure / Technology Two Component  
Chemical System Epoxy
Features Sealant
View Details
Adhesives - 1945886 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type / Form Liquid
View Details
Dymax Multi-Cure 9-911-REV-A UV Curing Adhesive Clear 30 mL MR Syringe - 9-911-REV. A 30ML MR SYR - Ellsworth Adhesives
Specs
Viscosity 36000 cP
Elongation 26.0 %
Dielectric Strength 1600 kV/in (630 kV/cm)
View Details
Ellsworth Aron Alpha AA-490 Type 201 Ethyl Adhesive Clear 20 g Bottle - AA490 - Ellsworth Adhesives
Specs
Cure / Technology Single Component
Chemical System Cyanoacrylate
Substrate Compatibility Metal; Plastic; Rubber or Elastomer
View Details