Emerson Bearing Co. Solution 2 Instant Cyanoacrylate Adhesive Solution 2

Description
SOLUTION 2 is specifically formulated to be surface insensitive, medium cure, high performance, medium viscosity instant adhesive which bonds a wide range of similar and dissimilar materials. SOLUTION 2 works on acidic and contaminated surfaces. The medium viscosity allows up to .005 gap fill capacity. SOLUTION 2 works great on metal, wood, rubber, ceramics and most plastics.Temperature range: -65°F to 180°F. Meets MIL-A-4B050C TYPE II CLASS 2. Replaces Loctite 404, 414 & 401 Medium Cure Medium Viscosity (100 CPS) Surface Insensitive
Description
SOLUTION 2 is specifically formulated to be surface insensitive, medium cure, high performance, medium viscosity instant adhesive which bonds a wide range of similar and dissimilar materials. SOLUTION 2 works on acidic and contaminated surfaces. The medium viscosity allows up to .005 gap fill capacity. SOLUTION 2 works great on metal, wood, rubber, ceramics and most plastics.Temperature range: -65°F to 180°F. Meets MIL-A-4B050C TYPE II CLASS 2. Replaces Loctite 404, 414 & 401 Medium Cure Medium Viscosity (100 CPS) Surface Insensitive

Suppliers

Company
Product
Description
Supplier Links
Solution 2 Instant Cyanoacrylate Adhesive - Solution 2 - Emerson Bearing Co.
Boston, MA, USA
Solution 2 Instant Cyanoacrylate Adhesive
Solution 2
Solution 2 Instant Cyanoacrylate Adhesive Solution 2
SOLUTION 2 is specifically formulated to be surface insensitive, medium cure, high performance, medium viscosity instant adhesive which bonds a wide range of similar and dissimilar materials. SOLUTION 2 works on acidic and contaminated surfaces. The medium viscosity allows up to .005 gap fill capacity. SOLUTION 2 works great on metal, wood, rubber, ceramics and most plastics.Temperature range: -65°F to 180°F. Meets MIL-A-4B050C TYPE II CLASS 2. Replaces Loctite 404, 414 & 401 Medium Cure Medium Viscosity (100 CPS) Surface Insensitive

SOLUTION 2 is specifically formulated to be surface insensitive, medium cure, high performance, medium viscosity instant adhesive which bonds a wide range of similar and dissimilar materials. SOLUTION 2 works on acidic and contaminated surfaces. The medium viscosity allows up to .005 gap fill capacity. SOLUTION 2 works great on metal, wood, rubber, ceramics and most plastics.Temperature range: -65°F to 180°F. Meets MIL-A-4B050C TYPE II CLASS 2.
Replaces Loctite 404, 414 & 401

  • Medium Cure
  • Medium Viscosity (100 CPS)
  • Surface Insensitive
Supplier's Site

Technical Specifications

  Emerson Bearing Co.
Product Category Industrial Adhesives
Product Number Solution 2
Product Name Solution 2 Instant Cyanoacrylate Adhesive
Chemical System Cyanoacrylate
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Adhesive -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Cure / Technology Thermoset; Two Component  
Chemical System Epoxy
Type / Form Liquid
View Details
Dymax Multi-Cure 9-911-REV-B UV Curing Adhesive Light Yellow 30 mL MR Syringe - 9-911-REV-B 30ML MR SYRINGE - Ellsworth Adhesives
Specs
Cure / Technology Single Component
Viscosity 25000 cP
Tensile (Break) 3500 psi (24132 KPa)
View Details
Ellsworth Aron Alpha AA-490 Type 201 Ethyl Adhesive Clear 20 g Bottle - AA490 - Ellsworth Adhesives
Specs
Cure / Technology Single Component
Chemical System Cyanoacrylate
Substrate Compatibility Metal; Plastic; Rubber or Elastomer
View Details
Formulations - Applications - Bonding - Ultrabond 748 - 374825 - Hernon Manufacturing, Inc.
Specs
Cure / Technology Thermoset; Single Component
Industry Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
View Details