Emerson Bearing Co. Solution 4 Instant Cyanoacrylate Adhesive Solution 4

Description
SOLUTION 4 is formulated to be an fast cure, penetrating, low viscosity instant adhesive which bonds a wide range of similar and dissimilar materials. SOLUTION 4 allows up to .002" gap fill capability. SOLUTION 4 works great on metal, glass, rubber, ceramics and most plastics. Temperature range: -65°F to 180°F. Meets MIL-A-46050C TYPE II CLASS 1. Replaces Loctite 420 Fast Cure Low Viscosity (5 CPS) Penetrating, Wicking
Description
SOLUTION 4 is formulated to be an fast cure, penetrating, low viscosity instant adhesive which bonds a wide range of similar and dissimilar materials. SOLUTION 4 allows up to .002" gap fill capability. SOLUTION 4 works great on metal, glass, rubber, ceramics and most plastics. Temperature range: -65°F to 180°F. Meets MIL-A-46050C TYPE II CLASS 1. Replaces Loctite 420 Fast Cure Low Viscosity (5 CPS) Penetrating, Wicking

Suppliers

Company
Product
Description
Supplier Links
Solution 4 Instant Cyanoacrylate Adhesive - Solution 4 - Emerson Bearing Co.
Boston, MA, USA
Solution 4 Instant Cyanoacrylate Adhesive
Solution 4
Solution 4 Instant Cyanoacrylate Adhesive Solution 4
SOLUTION 4 is formulated to be an fast cure, penetrating, low viscosity instant adhesive which bonds a wide range of similar and dissimilar materials. SOLUTION 4 allows up to .002" gap fill capability. SOLUTION 4 works great on metal, glass, rubber, ceramics and most plastics. Temperature range: -65°F to 180°F. Meets MIL-A-46050C TYPE II CLASS 1. Replaces Loctite 420 Fast Cure Low Viscosity (5 CPS) Penetrating, Wicking

SOLUTION 4 is formulated to be an fast cure, penetrating, low viscosity instant adhesive which bonds a wide range of similar and dissimilar materials. SOLUTION 4 allows up to .002" gap fill capability. SOLUTION 4 works great on metal, glass, rubber, ceramics and most plastics. Temperature range: -65°F to 180°F. Meets MIL-A-46050C TYPE II CLASS 1.
Replaces Loctite 420

  • Fast Cure
  • Low Viscosity (5 CPS)
  • Penetrating, Wicking
Supplier's Site

Technical Specifications

  Emerson Bearing Co.
Product Category Industrial Adhesives
Product Number Solution 4
Product Name Solution 4 Instant Cyanoacrylate Adhesive
Chemical System Cyanoacrylate
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Adhesive -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Cure / Technology Thermoset; Two Component  
Chemical System Epoxy
Type / Form Liquid
View Details
Dymax EMAX 99004 Dual Cure Encapsulant Light Yellow 160 mL Cartridge - E-MAX 99004 160ML CARTRIDGE - Ellsworth Adhesives
Specs
Cure / Technology Single Component
Features Encapsulant, Potting Compound
Viscosity 15000 cP
View Details
Ellsworth Aron Alpha AA-490 Type 201 Ethyl Adhesive Clear 20 g Bottle - AA490 - Ellsworth Adhesives
Specs
Cure / Technology Single Component
Chemical System Cyanoacrylate
Substrate Compatibility Metal; Plastic; Rubber or Elastomer
View Details
Formulations - Applications - Bonding - Ultrabond 786 - 378625 - Hernon Manufacturing, Inc.
Specs
Chemical System Ceramic
Substrate Compatibility Ceramic, Glass; Metal; Plastic; Variety of substrates like metals, glass, ceramics and plastics
Industry Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
View Details