DRUM-MATES Inc. 2" Flow Meter Dispenser DM-55DMD/HV

Description
Measures Thick Liquid Transfer In-line via 2” Npt Excellent for Drum, Tote (IBC) and Tank Dispensing Accurate measured dispensing of viscous fluids from a drum or tote just got easier. The DM-55DMD/HV high viscosity oval geared digital meter provides precision fluid measurement. Calibrations are easily set, and the output will display an ongoing flow rate or with an accumulating total. It’s offered with an aluminum or stainless steel housing for indoor or outdoor use, it is a fine flow meter for general and extreme chemical applications for a wide range of liquids or chemicals with thin to extreme thickness. Materials of construction: 316 stainless steel, or aluminum, Ryton (PPS), Viton and ceramic/graphite. Features & Benefits • 1,000,000 centipoise capacity • Wide 4 – 92.5 Gpm flow range • Excellent chemical compatibility range • Rugged construction • Designed for indoor/outdoor use • Large digital display • Flow range: 4-92.5 GPM (2” Npt) • Maximum batch total 999,999 • Battery life about 5,000 hrs • Displays continuous flow rate • Displays instantaneous flow totals • Ability to field calibrate (standard)
Description
Measures Thick Liquid Transfer In-line via 2” Npt Excellent for Drum, Tote (IBC) and Tank Dispensing Accurate measured dispensing of viscous fluids from a drum or tote just got easier. The DM-55DMD/HV high viscosity oval geared digital meter provides precision fluid measurement. Calibrations are easily set, and the output will display an ongoing flow rate or with an accumulating total. It’s offered with an aluminum or stainless steel housing for indoor or outdoor use, it is a fine flow meter for general and extreme chemical applications for a wide range of liquids or chemicals with thin to extreme thickness. Materials of construction: 316 stainless steel, or aluminum, Ryton (PPS), Viton and ceramic/graphite. Features & Benefits • 1,000,000 centipoise capacity • Wide 4 – 92.5 Gpm flow range • Excellent chemical compatibility range • Rugged construction • Designed for indoor/outdoor use • Large digital display • Flow range: 4-92.5 GPM (2” Npt) • Maximum batch total 999,999 • Battery life about 5,000 hrs • Displays continuous flow rate • Displays instantaneous flow totals • Ability to field calibrate (standard)
Datasheet
Datasheet Summary
Powered by GS/AI

The DM-55DMD/HV is a high viscosity oval geared digital flow meter designed for accurate dispensing of thick liquids from drums or totes. It features a flow range of 4 to 92.5 gallons per minute and can handle fluids with a maximum viscosity of 1,000,000 centipoise. The meter is constructed from durable materials, including 316 stainless steel or aluminum, and is suitable for both indoor and outdoor applications. It offers a maximum pressure rating of 800 psig and can display continuous flow rates as well as cumulative totals, with a maximum batch total of 999,999. The device includes a large digital display and has a battery life of approximately 5,000 hours. Field calibration is standard, making it adaptable for various fluid types and chemical compatibility.

Datasheet Summary
Powered by GS/AI

The DM-55DMD/HV is a high viscosity oval geared digital flow meter designed for accurate dispensing of thick liquids from drums or totes. It features a flow range of 4 to 92.5 gallons per minute and can handle fluids with a maximum viscosity of 1,000,000 centipoise. The meter is constructed from durable materials, including 316 stainless steel or aluminum, and is suitable for both indoor and outdoor applications. It offers a maximum pressure rating of 800 psig and can display continuous flow rates as well as cumulative totals, with a maximum batch total of 999,999. The device includes a large digital display and has a battery life of approximately 5,000 hours. Field calibration is standard, making it adaptable for various fluid types and chemical compatibility.

Suppliers

Company
Product
Description
Supplier Links
2
Lumberton, NJ, USA
2" Flow Meter Dispenser
DM-55DMD/HV
2" Flow Meter Dispenser DM-55DMD/HV
Measures Thick Liquid Transfer In-line via 2” Npt Excellent for Drum, Tote (IBC) and Tank Dispensing Accurate measured dispensing of viscous fluids from a drum or tote just got easier. The DM-55DMD/HV high viscosity oval geared digital meter provides precision fluid measurement. Calibrations are easily set, and the output will display an ongoing flow rate or with an accumulating total. It’s offered with an aluminum or stainless steel housing for indoor or outdoor use, it is a fine flow meter for general and extreme chemical applications for a wide range of liquids or chemicals with thin to extreme thickness. Materials of construction: 316 stainless steel, or aluminum, Ryton (PPS), Viton and ceramic/graphite. Features & Benefits • 1,000,000 centipoise capacity • Wide 4 – 92.5 Gpm flow range • Excellent chemical compatibility range • Rugged construction • Designed for indoor/outdoor use • Large digital display • Flow range: 4-92.5 GPM (2” Npt) • Maximum batch total 999,999 • Battery life about 5,000 hrs • Displays continuous flow rate • Displays instantaneous flow totals • Ability to field calibrate (standard)

Measures Thick Liquid Transfer In-line via 2” Npt
Excellent for Drum, Tote (IBC) and Tank Dispensing

Accurate measured dispensing of viscous fluids from a drum or tote just got easier. The DM-55DMD/HV high viscosity oval geared digital meter provides precision fluid measurement. Calibrations are easily set, and the output will display an ongoing flow rate or with an accumulating total. It’s offered with an aluminum or stainless steel housing for indoor or outdoor use, it is a fine flow meter for general and extreme chemical applications for a wide range of liquids or chemicals with thin to extreme thickness.

Materials of construction: 316 stainless steel, or aluminum, Ryton (PPS), Viton and ceramic/graphite.

Features & Benefits

  • • 1,000,000 centipoise capacity
  • • Wide 4 – 92.5 Gpm flow range
  • • Excellent chemical compatibility range
  • • Rugged construction
  • • Designed for indoor/outdoor use
  • • Large digital display
  • • Flow range: 4-92.5 GPM (2” Npt)
  • • Maximum batch total 999,999
  • • Battery life about 5,000 hrs
  • • Displays continuous flow rate
  • • Displays instantaneous flow totals
  • • Ability to field calibrate (standard)
Supplier's Site Datasheet

Technical Specifications

  DRUM-MATES Inc.
Product Category Flow Meters
Product Number DM-55DMD/HV
Product Name 2" Flow Meter Dispenser
Meter Technology Turbine
Unlock Full Specs
to access all available technical data

Similar Products

M335 And M350 Flowmeter 2 - 630247028 - Asahi/America, Inc.
Specs
Meter Type Volumetric Flow Meter
Pipe Diameter 2.50 inch (63.5 mm)
Operating Pressure 145 psi (102 m H2O)
View Details
PETRO 3003 Aircraft Refueling 4.0 - aircraft-refueling - BARTEC
Specs
Operating Temperature 0 F (-18 C)
Process Media Type Liquid
Liquid Volumetric Flow Rate 26.40 to 1056.00 GPM (100 to 4000 L/min)
View Details
Flow sensors & Level sensors - Flow sensors thermal - PFLOW1000V - Angst+Pfister Sensors and Power
Specs
Meter Type Mass Flow Meter
Gas Volumetric Flow Rate 1.06E-4 to 0.0011 SCFM (1.80E-4 to 0.0018 m³/hr)
Accuracy 5 ±%
View Details
Ultrasonic Flow Meter - PCE-TDS 200 SM - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Meter Technology Ultrasonic
Meter Type Velocity Flow Meter
Operating Temperature -22 to 320 F (-30 to 160 C)
View Details