DRUM-MATES Inc. Xtreme Duty Flow Meter DM-55DMD

Description
Measures In-line Transfer of Thin to Thick Liquids Excellent for Drum, Tote (IBC) and Tank Dispensing Accurate measured dispensing of thin to thick fluids from a drum, tote or tank just got easier. The Xtreme Duty Model DM-55DMD variable viscosity oval geared digital meter provides precision fluid measurement. Calibrations are easily set and the output will display an ongoing flow rate or an accumulating total flow. Offered with an aluminum or stainless steel housing for indoor or outdoor use, it’s a fine flow meter for general and extreme duty chemical applications for a wide range of liquid or chemical viscosities from thin to extreme thickness. Materials of construction: 316 stainless steel or aluminum, Ryton (PPS), Viton or Teflon seals and ceramic/graphite. Features & Benefits 1,000,000 centipoise capacity Wide 4 – 92.5 Gpm flow range Excellent chemical compatibility range Rugged construction Designed for indoor/outdoor use Large digital display Flow range: 4-92.5 GPM (2” Npt) Maximum batch total 999,999 Battery life about 5,000 hrs Displays continuous flow rate Displays instantaneous flow totals Ability to field calibrate (standard)
Datasheet
Description
Measures In-line Transfer of Thin to Thick Liquids Excellent for Drum, Tote (IBC) and Tank Dispensing Accurate measured dispensing of thin to thick fluids from a drum, tote or tank just got easier. The Xtreme Duty Model DM-55DMD variable viscosity oval geared digital meter provides precision fluid measurement. Calibrations are easily set and the output will display an ongoing flow rate or an accumulating total flow. Offered with an aluminum or stainless steel housing for indoor or outdoor use, it’s a fine flow meter for general and extreme duty chemical applications for a wide range of liquid or chemical viscosities from thin to extreme thickness. Materials of construction: 316 stainless steel or aluminum, Ryton (PPS), Viton or Teflon seals and ceramic/graphite. Features & Benefits 1,000,000 centipoise capacity Wide 4 – 92.5 Gpm flow range Excellent chemical compatibility range Rugged construction Designed for indoor/outdoor use Large digital display Flow range: 4-92.5 GPM (2” Npt) Maximum batch total 999,999 Battery life about 5,000 hrs Displays continuous flow rate Displays instantaneous flow totals Ability to field calibrate (standard)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Xtreme Duty Flow Meter - DM-55DMD - DRUM-MATES Inc.
Lumberton, NJ, USA
Xtreme Duty Flow Meter
DM-55DMD
Xtreme Duty Flow Meter DM-55DMD
Measures In-line Transfer of Thin to Thick Liquids Excellent for Drum, Tote (IBC) and Tank Dispensing Accurate measured dispensing of thin to thick fluids from a drum, tote or tank just got easier. The Xtreme Duty Model DM-55DMD variable viscosity oval geared digital meter provides precision fluid measurement. Calibrations are easily set and the output will display an ongoing flow rate or an accumulating total flow. Offered with an aluminum or stainless steel housing for indoor or outdoor use, it’s a fine flow meter for general and extreme duty chemical applications for a wide range of liquid or chemical viscosities from thin to extreme thickness. Materials of construction: 316 stainless steel or aluminum, Ryton (PPS), Viton or Teflon seals and ceramic/graphite. Features & Benefits 1,000,000 centipoise capacity Wide 4 – 92.5 Gpm flow range Excellent chemical compatibility range Rugged construction Designed for indoor/outdoor use Large digital display Flow range: 4-92.5 GPM (2” Npt) Maximum batch total 999,999 Battery life about 5,000 hrs Displays continuous flow rate Displays instantaneous flow totals Ability to field calibrate (standard)

Measures In-line Transfer of Thin to Thick Liquids
Excellent for Drum, Tote (IBC) and Tank Dispensing

Accurate measured dispensing of thin to thick fluids from a drum, tote or tank just got easier. The Xtreme Duty Model DM-55DMD variable viscosity oval geared digital meter provides precision fluid measurement. Calibrations are easily set and the output will display an ongoing flow rate or an accumulating total flow. Offered with an aluminum or stainless steel housing for indoor or outdoor use, it’s a fine flow meter for general and extreme duty chemical applications for a wide range of liquid or chemical viscosities from thin to extreme thickness.

Materials of construction: 316 stainless steel or aluminum, Ryton (PPS), Viton or Teflon seals and ceramic/graphite.

Features & Benefits

  • 1,000,000 centipoise capacity
  • Wide 4 – 92.5 Gpm flow range
  • Excellent chemical compatibility range
  • Rugged construction
  • Designed for indoor/outdoor use
  • Large digital display
  • Flow range: 4-92.5 GPM (2” Npt)
  • Maximum batch total 999,999
  • Battery life about 5,000 hrs
  • Displays continuous flow rate
  • Displays instantaneous flow totals
  • Ability to field calibrate (standard)
Supplier's Site Datasheet

Technical Specifications

  DRUM-MATES Inc.
Product Category Flow Meters
Product Number DM-55DMD
Product Name Xtreme Duty Flow Meter
Meter Technology Turbine
Unlock Full Specs
to access all available technical data

Similar Products

M335 And M350 Flowmeter 2 - 630247011 - Asahi/America, Inc.
Specs
Meter Type Volumetric Flow Meter
Pipe Diameter 0.75 inch (19.05 mm)
Operating Pressure 145 psi (102 m H2O)
View Details
Portable Ultrasonic Liquid Flow Meter - TransPort PT900 - Panametrics
Specs
Meter Technology Ultrasonic
Meter Type Mass Flow Meter; Volumetric Flow Meter; Velocity Flow Meter
Features Recorder / Totalizer Functions
View Details
Inline Flow Meter for Petroleum Fluids (One-Way Flow) -  - HydraCheck Inc.
Specs
Meter Technology Piston
Meter Type Volumetric Flow Meter
Operating Temperature -20 to 240 F (-29 to 116 C)
View Details
Flow sensors & Level sensors - Flow sensors thermal - PFLOW1000V - Angst+Pfister Sensors and Power
Specs
Meter Type Mass Flow Meter
Gas Volumetric Flow Rate 1.06E-4 to 0.0011 SCFM (1.80E-4 to 0.0018 m³/hr)
Accuracy 5 ±%
View Details