DRUM-MATES Inc. Smart Pump Programmable Flow Meter DM-100SPFM/SS

Description
Model No. DM-100SPFM/SS with 316ss Flow Chamber Max. 35 Gpm, 1" Npt, Accuracy: +/- 1.5%, 3 Flow Rates: 2-10 Gpm, 3-20 Gpm or 4-32 Gpm Smart Pump (SP) Series of flow meters are excellent for batch controlled dispensing of liquid into or from drums, totes (IBC’s) day tanks, vats, reservoirs. It’s precisely right for semi-automatic small container filling. Using a proven radial turbine design, the flow meter accurately determines the volume of liquid being transferred.
Datasheet
Description
Model No. DM-100SPFM/SS with 316ss Flow Chamber Max. 35 Gpm, 1" Npt, Accuracy: +/- 1.5%, 3 Flow Rates: 2-10 Gpm, 3-20 Gpm or 4-32 Gpm Smart Pump (SP) Series of flow meters are excellent for batch controlled dispensing of liquid into or from drums, totes (IBC’s) day tanks, vats, reservoirs. It’s precisely right for semi-automatic small container filling. Using a proven radial turbine design, the flow meter accurately determines the volume of liquid being transferred.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Smart Pump Programmable Flow Meter - DM-100SPFM/SS - DRUM-MATES Inc.
Lumberton, NJ, USA
Smart Pump Programmable Flow Meter
DM-100SPFM/SS
Smart Pump Programmable Flow Meter DM-100SPFM/SS
Model No. DM-100SPFM/SS with 316ss Flow Chamber Max. 35 Gpm, 1" Npt, Accuracy: +/- 1.5%, 3 Flow Rates: 2-10 Gpm, 3-20 Gpm or 4-32 Gpm Smart Pump (SP) Series of flow meters are excellent for batch controlled dispensing of liquid into or from drums, totes (IBC’s) day tanks, vats, reservoirs. It’s precisely right for semi-automatic small container filling. Using a proven radial turbine design, the flow meter accurately determines the volume of liquid being transferred.

Model No. DM-100SPFM/SS with 316ss Flow Chamber
Max. 35 Gpm, 1" Npt, Accuracy: +/- 1.5%, 3 Flow Rates: 2-10 Gpm, 3-20 Gpm or 4-32 Gpm

Smart Pump (SP) Series of flow meters are excellent for batch controlled dispensing of liquid into or from drums, totes (IBC’s) day tanks, vats, reservoirs. It’s precisely right for semi-automatic small container filling. Using a proven radial turbine design, the flow meter accurately determines the volume of liquid being transferred.

Supplier's Site Datasheet

Technical Specifications

  DRUM-MATES Inc.
Product Category Flow Meters
Product Number DM-100SPFM/SS
Product Name Smart Pump Programmable Flow Meter
Meter Technology Turbine
Unlock Full Specs
to access all available technical data

Similar Products

M335 And M350 Flowmeter 2 - 630247029 - Asahi/America, Inc.
Specs
Meter Type Volumetric Flow Meter
Pipe Diameter 3.00 inch (76.2 mm)
Operating Pressure 145 psi (102 m H2O)
View Details
Flow Controllers - 444718 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Standards RoHS
Operating Temperature -40 F (-40 C)
Gas Volumetric Flow Rate 10.83 SCFM (18.4 m³/hr)
View Details
CHIPREG MFC - 40M0101CG2811 1110000 - IMI Life Science
Specs
Meter Type Mass Flow Meter
Process Media Type Gas
View Details