item America, LLC Hinge 8 40x40, heavy-duty 0.0.265.31

Description
For connecting profiles at various angles up to 180° and for use as heavy-duty hinges (adjustment range ± 90°).When used in conjunction with the spacer rings, they can be used as freely movable hinges. If the spacer rings are removed, they can be used as rigid angle elements, e.g. bracing, and can also be pinned. The Hinges with Clamp Lever can be locked in position or released. Particularly suitable for adjustable holders, swivel-type arms for Parts Containers and other similar equipment.
Description
For connecting profiles at various angles up to 180° and for use as heavy-duty hinges (adjustment range ± 90°).When used in conjunction with the spacer rings, they can be used as freely movable hinges. If the spacer rings are removed, they can be used as rigid angle elements, e.g. bracing, and can also be pinned. The Hinges with Clamp Lever can be locked in position or released. Particularly suitable for adjustable holders, swivel-type arms for Parts Containers and other similar equipment.

Suppliers

Company
Product
Description
Supplier Links
Hinge 8 40x40, heavy-duty - 0.0.265.31 - item America, LLC
Hagerstown, MD, USA
Hinge 8 40x40, heavy-duty
0.0.265.31
Hinge 8 40x40, heavy-duty 0.0.265.31
For connecting profiles at various angles up to 180° and for use as heavy-duty hinges (adjustment range ± 90°).When used in conjunction with the spacer rings, they can be used as freely movable hinges. If the spacer rings are removed, they can be used as rigid angle elements, e.g. bracing, and can also be pinned. The Hinges with Clamp Lever can be locked in position or released. Particularly suitable for adjustable holders, swivel-type arms for Parts Containers and other similar equipment.

For connecting profiles at various angles up to 180° and for use as heavy-duty hinges (adjustment range ± 90°).When used in conjunction with the spacer rings, they can be used as freely movable hinges. If the spacer rings are removed, they can be used as rigid angle elements, e.g. bracing, and can also be pinned. The Hinges with Clamp Lever can be locked in position or released. Particularly suitable for adjustable holders, swivel-type arms for Parts Containers and other similar equipment.

Supplier's Site

Technical Specifications

  item America, LLC
Product Category Hinges (industrial)
Product Number 0.0.265.31
Product Name Hinge 8 40x40, heavy-duty
Hinge Type Butt
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Hinges - EFH - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Leaf Material Plastic
View Details
Damping Hinge - FHD-A1 - Bansbach Easylift®
Bansbach Easylift®
Specs
Hinge Type Damping Hinge
Hole Type Round
Number of Holes 8
View Details
OLYMPIA CONCEALED HINGE FOR THICK CABINETS WITH SELF-ADJUSTING SOFT-CLOSE (5 LEVELS) - H360-D26-0T - H360-D26-0T - Sugatsune America, Inc.
Specs
Hinge Type Concealed
Length 3.31 inch (84.14 mm)
Hole Type Round
View Details
Double End Flexi-Hinge, Max. Load of 140lbs Compression & 200lbs Tension - S99FXD-050020 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.8000 inch (20.32 mm)
Leaf Material Stainless Steel
View Details