Te-Co, Inc. 20'' x 20'' Fixture Plate 25023

Description
Product Information Extensive tapped dowel pin hole configuration provides the flexibility to accurately and quickly fixture practically any workpiece or mount any vise. Fixture plates consist of alternating 1/2" dowel pin holes for workpiece location, along with 1/2" and 3/8" tapped holes for clamping. Can be accurately located on machine tables by utilizing two bushed 5/8" centerline sine key holes. Non-standard sizes and mounting configurations are available and will be quoted upon request. TE-CO® supports these products with a full line of tooling components for your fixturing needs. Hoist rings are also available for proper material handling. Material Tolerances: C1119 Steel or equivalent Blanchard ground flat and parallel to .002 in 12" Tapped holes on location +.005 Dowel holes on location ±.001
Description
Product Information Extensive tapped dowel pin hole configuration provides the flexibility to accurately and quickly fixture practically any workpiece or mount any vise. Fixture plates consist of alternating 1/2" dowel pin holes for workpiece location, along with 1/2" and 3/8" tapped holes for clamping. Can be accurately located on machine tables by utilizing two bushed 5/8" centerline sine key holes. Non-standard sizes and mounting configurations are available and will be quoted upon request. TE-CO® supports these products with a full line of tooling components for your fixturing needs. Hoist rings are also available for proper material handling. Material Tolerances: C1119 Steel or equivalent Blanchard ground flat and parallel to .002 in 12" Tapped holes on location +.005 Dowel holes on location ±.001

Suppliers

Company
Product
Description
Supplier Links
20'' x 20'' Fixture Plate - 25023 - Te-Co, Inc.
Union, OH, USA
20'' x 20'' Fixture Plate
25023
20'' x 20'' Fixture Plate 25023
Product Information Extensive tapped dowel pin hole configuration provides the flexibility to accurately and quickly fixture practically any workpiece or mount any vise. Fixture plates consist of alternating 1/2" dowel pin holes for workpiece location, along with 1/2" and 3/8" tapped holes for clamping. Can be accurately located on machine tables by utilizing two bushed 5/8" centerline sine key holes. Non-standard sizes and mounting configurations are available and will be quoted upon request. TE-CO® supports these products with a full line of tooling components for your fixturing needs. Hoist rings are also available for proper material handling. Material Tolerances: C1119 Steel or equivalent Blanchard ground flat and parallel to .002 in 12" Tapped holes on location +.005 Dowel holes on location ±.001

Product Information

  • Extensive tapped dowel pin hole configuration provides the flexibility to accurately and quickly fixture practically any workpiece or mount any vise.
  • Fixture plates consist of alternating 1/2" dowel pin holes for workpiece location, along with 1/2" and 3/8" tapped holes for clamping.
  • Can be accurately located on machine tables by utilizing two bushed 5/8" centerline sine key holes.
  • Non-standard sizes and mounting configurations are available and will be quoted upon request.
  • TE-CO® supports these products with a full line of tooling components for your fixturing needs.
  • Hoist rings are also available for proper material handling.

Material Tolerances:

  • C1119 Steel or equivalent
  • Blanchard ground flat and parallel to .002 in 12"
  • Tapped holes on location +.005
  • Dowel holes on location ±.001
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Tooling Plates and Columns
Product Number 25023
Product Name 20'' x 20'' Fixture Plate
Plate / Block Type Tooling / Fixture Plate
Unlock Full Specs
to access all available technical data

Similar Products

Ball Lock® Fixture Plate Machining Kit - 49243 - Jergens, Inc.
Specs
Plate / Block Type Tooling / Fixture Plate
View Details
FLEX ZERO BASE - CP180-1515-35 - Imao-Fixtureworks
Specs
Plate / Block Type Tooling / Fixture Plate
Material Steel
Width / Diameter 5.91 inch (150 mm)
View Details
BLANK ALUMINUM MOLD FOR APSX-PIM -  - APSX, LLC
Specs
Plate / Block Type Platen / Mold Plate
Material Aluminum
Width / Diameter 4.8 inch (122 mm)
View Details
Mini Two-Sided Tooling Block - CL-MF25-0601 - Carr Lane Manufacturing Co.
Specs
Plate / Block Type Tombstone
Material Cast Iron
Width / Diameter 15.75 inch (400 mm)
View Details