DAE-2F -- ENCAPSULATED DC/DC CONVERTER, UNREGULATED
Pairui Group Inc.
Encapsulated DC/DC Converter, Unregulated
DAE-2F
Description
FEATURES:
3000Vdc isolation voltage
Single and dual output models
Operating temperature range -40℃ to +85℃
3 year warranty
Description
FEATURES:
3000Vdc isolation voltage
Single and dual output models
Operating temperature range -40℃ to +85℃
3 year warranty
Datasheet
Suppliers
Encapsulated DC/DC Converter, Unregulated
DAE-2F
FEATURES:
3000Vdc isolation voltage
Single and dual output models
Operating temperature range -40℃ to +85℃
3 year warranty
FEATURES:
- 3000Vdc isolation voltage
- Single and dual output models
- Operating temperature range -40℃ to +85℃
- 3 year warranty
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
DC-DC Converter Chips |
|
Product Number
|
DAE-2F |
|
Product Name
|
Encapsulated DC/DC Converter, Unregulated |
|
Package Type
|
Other; SIP7
|
|
Output Voltage Type
|
Fixed
|
|
Output Voltage
|
5 to 24 volts
|
|
Input Voltage
|
5 to 24 volts
|
Unlock Full Specs
to access all available technical data
Similar Products
Package Type
Other; VSSOP
Output Voltage
42 volts
Input Voltage
42 volts
View Details
2 suppliers
Input Voltage
14 volts
Operating Temperature
0.0 C (32 F)
View Details
Fuji Electric Corp. of America
Configuration / Function
Boost
View Details