DAE-1H -- ENCAPSULATED DC/DC CONVERTER, UNREGULATED
Pairui Group Inc.
Encapsulated DC/DC Converter, Unregulated
DAE-1H
Description
FEATURES:
6000Vdc isolation voltage
Low isolation capacitance
Operating temperature range -40℃ to +85℃
3 year warranty
Description
FEATURES:
6000Vdc isolation voltage
Low isolation capacitance
Operating temperature range -40℃ to +85℃
3 year warranty
Datasheet
Suppliers
Encapsulated DC/DC Converter, Unregulated
DAE-1H
FEATURES:
6000Vdc isolation voltage
Low isolation capacitance
Operating temperature range -40℃ to +85℃
3 year warranty
FEATURES:
- 6000Vdc isolation voltage
- Low isolation capacitance
- Operating temperature range -40℃ to +85℃
- 3 year warranty
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
DC-DC Converter Chips |
|
Product Number
|
DAE-1H |
|
Product Name
|
Encapsulated DC/DC Converter, Unregulated |
|
Package Type
|
Other; SIP7
|
|
Output Voltage Type
|
Fixed
|
|
Output Voltage
|
5 to 24 volts
|
|
Input Voltage
|
5 to 12 volts
|
Unlock Full Specs
to access all available technical data
Similar Products
Package Type
Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
Fuji Electric Corp. of America
Configuration / Function
Boost
View Details
Package Type
Other; PDIP,SOP
Features
Regulated,Single Output,1kV Isolation,2W
Output Voltage
4.9 to 5.1 volts
View Details
2 suppliers