Pairui Group Inc. Encapsulated DC/DC Converter, Regulated DAR-1F

Description
FEATURES: 3000Vdc isolation voltage Fully regulated with low ripple and noise Continuous short circuit protection Operating temperature range -40℃ to +85℃ 3 year warranty
Datasheet
Description
FEATURES: 3000Vdc isolation voltage Fully regulated with low ripple and noise Continuous short circuit protection Operating temperature range -40℃ to +85℃ 3 year warranty
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Encapsulated DC/DC Converter, Regulated - DAR-1F - Pairui Group Inc.
Yangzhou, Jiangsu, China
Encapsulated DC/DC Converter, Regulated
DAR-1F
Encapsulated DC/DC Converter, Regulated DAR-1F
FEATURES: 3000Vdc isolation voltage Fully regulated with low ripple and noise Continuous short circuit protection Operating temperature range -40℃ to +85℃ 3 year warranty

FEATURES:

  • 3000Vdc isolation voltage
  • Fully regulated with low ripple and noise
  • Continuous short circuit protection
  • Operating temperature range -40℃ to +85℃
  • 3 year warranty
Supplier's Site Datasheet

Technical Specifications

  Pairui Group Inc.
Product Category DC-DC Converter Chips
Product Number DAR-1F
Product Name Encapsulated DC/DC Converter, Regulated
Package Type Other; DAR-1F
Output Voltage Type Fixed
Output Voltage 5 to 24 volts
Input Voltage 5 to 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

5 V, 1.5 A PWM Step-Down DC/DC Converter - ACT8311 - Qorvo
Specs
Package Type Other; TDFN, 8-pin
Input Voltage 2.7 to 5 volts
IOUT 1.5 amps
View Details
DCDC Power Supply Control ICs - Model:FA3687V - Fuji Electric Corp. of America
Specs
Input Voltage 2 volts
IOUT 18 amps
Configuration / Function Boost
View Details
Buck 75V 1A HTSSOP Step-Down DC-DC Converter IC - 739-LM5010AMHX/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; HTSSOP
Output Voltage 70 volts
Input Voltage 75 volts
View Details
2 suppliers
1A 1000kHz DIP DC-DC Converter IC - 715-ML4828IP - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage 5.5 volts
Operating Temperature -40 C (-40 F)
View Details