Ewellix Rail Guides

Description
Benefits: Space-saving design Uniform and accurate motion behavior Effective prevention of slippage Features: Available in very small sizes Low friction and no recirculation elements Anti-creeping system ACSM possible, even in such small dimension LWRB Precision Ball Rail Systems are suitable for applications where lighter loads need to be moved and/or low-friction operation is required. This series is the smallest in our product range. LWJK ball units are used in conjunction with LWRB rails and are equipped with a plastic cage that serves as a ball restraint system. The LWRB range is also offered by Ewellix with an ACSM series cage constraint guide which ensures that the ball unit remains in the required position.
Datasheet
Description
Benefits: Space-saving design Uniform and accurate motion behavior Effective prevention of slippage Features: Available in very small sizes Low friction and no recirculation elements Anti-creeping system ACSM possible, even in such small dimension LWRB Precision Ball Rail Systems are suitable for applications where lighter loads need to be moved and/or low-friction operation is required. This series is the smallest in our product range. LWJK ball units are used in conjunction with LWRB rails and are equipped with a plastic cage that serves as a ball restraint system. The LWRB range is also offered by Ewellix with an ACSM series cage constraint guide which ensures that the ball unit remains in the required position.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rail Guides -  - Ewellix
Center Valley, PA, United States
Rail Guides
Rail Guides
Benefits: Space-saving design Uniform and accurate motion behavior Effective prevention of slippage Features: Available in very small sizes Low friction and no recirculation elements Anti-creeping system ACSM possible, even in such small dimension LWRB Precision Ball Rail Systems are suitable for applications where lighter loads need to be moved and/or low-friction operation is required. This series is the smallest in our product range. LWJK ball units are used in conjunction with LWRB rails and are equipped with a plastic cage that serves as a ball restraint system. The LWRB range is also offered by Ewellix with an ACSM series cage constraint guide which ensures that the ball unit remains in the required position.

Benefits:

  • Space-saving design
  • Uniform and accurate motion behavior
  • Effective prevention of slippage

Features:

  • Available in very small sizes
  • Low friction and no recirculation elements
  • Anti-creeping system ACSM possible, even in such small dimension

LWRB Precision Ball Rail Systems are suitable for applications where lighter loads need to be moved and/or low-friction operation is required. This series is the smallest in our product range. LWJK ball units are used in conjunction with LWRB rails and are equipped with a plastic cage that serves as a ball restraint system. The LWRB range is also offered by Ewellix with an ACSM series cage constraint guide which ensures that the ball unit remains in the required position.

Supplier's Site Datasheet

Technical Specifications

  Ewellix
Product Category Linear Bearing Rails
Product Name Rail Guides
Guide / Rail Shape Linear Motion Guide
Unlock Full Specs
to access all available technical data

Similar Products

Linear Motion - Spline - SS50+1500L - THK America, Inc.
Specs
Guide / Rail Shape Spline Shaft
Guide Width / Diameter 1.97 inch (50 mm)
Guide Length 59.06 inch (1500 mm)
View Details
Crossed Roller Rail Sets - NB-2030 - Isotech, Inc.
Specs
Description Guide / Bearing Assembly
Material Steel
Guide Length 0.7087 inch (18 mm)
View Details
SMITH® Rail, SRV-SRP-SRHP: Inch Guide Rail - SRHP-2XXXX - Accurate Bushing Company, Inc.
Specs
Guide / Rail Shape Linear Motion Guide
View Details
Linear Guide - SGW Type - NB Corporation of America
NB Corporation of America
Specs
Guide / Rail Shape Linear Motion Guide
Description Guide / Bearing Assembly
Guide / Rail Features and Options Pre-drilled
View Details