Ewellix Rail Guides

Description
Benefits: Highest possible toughness and rigidity Modular design for application flexibility Can be used at high temperatures Features: Standard and high capacity crossed rollers available Identical outer dimensions with both types of rollers High acceleration with anti-creeping system High-precision rail guides with cross rollers are mostly used in manufacturing. They have a high load-carrying capacity, rigidity and precision. In addition to the standard LWR series, Ewellix offers a high-performance version with a five times higher load carrying capacity and twice as high rigidity. The improved performance of the LWRE series is the result of larger roller diameters in tandem with optimised inner geometry and the same outer construction.
Datasheet
Description
Benefits: Highest possible toughness and rigidity Modular design for application flexibility Can be used at high temperatures Features: Standard and high capacity crossed rollers available Identical outer dimensions with both types of rollers High acceleration with anti-creeping system High-precision rail guides with cross rollers are mostly used in manufacturing. They have a high load-carrying capacity, rigidity and precision. In addition to the standard LWR series, Ewellix offers a high-performance version with a five times higher load carrying capacity and twice as high rigidity. The improved performance of the LWRE series is the result of larger roller diameters in tandem with optimised inner geometry and the same outer construction.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rail Guides -  - Ewellix
Center Valley, PA, United States
Rail Guides
Rail Guides
Benefits: Highest possible toughness and rigidity Modular design for application flexibility Can be used at high temperatures Features: Standard and high capacity crossed rollers available Identical outer dimensions with both types of rollers High acceleration with anti-creeping system High-precision rail guides with cross rollers are mostly used in manufacturing. They have a high load-carrying capacity, rigidity and precision. In addition to the standard LWR series, Ewellix offers a high-performance version with a five times higher load carrying capacity and twice as high rigidity. The improved performance of the LWRE series is the result of larger roller diameters in tandem with optimised inner geometry and the same outer construction.

Benefits:

  • Highest possible toughness and rigidity
  • Modular design for application flexibility
  • Can be used at high temperatures

Features:

  • Standard and high capacity crossed rollers available
  • Identical outer dimensions with both types of rollers
  • High acceleration with anti-creeping system

High-precision rail guides with cross rollers are mostly used in manufacturing. They have a high load-carrying capacity, rigidity and precision. In addition to the standard LWR series, Ewellix offers a high-performance version with a five times higher load carrying capacity and twice as high rigidity. The improved performance of the LWRE series is the result of larger roller diameters in tandem with optimised inner geometry and the same outer construction.

Supplier's Site Datasheet

Technical Specifications

  Ewellix
Product Category Linear Bearing Rails
Product Name Rail Guides
Guide / Rail Shape Linear Motion Guide
Unlock Full Specs
to access all available technical data

Similar Products

KHK KRGFD2-1000J, Module 2, 160 Tooth, Thermal Refined Ground Racks - krgfd2-1000j - KHK USA, Inc.
Specs
Guide / Rail Shape Linear Motion Guide
Material Steel; SCM440 (AISI 4140) Alloy Steel
Guide Width / Diameter 0.7874 inch (20 mm)
View Details
Linear Guide Rails - 1766658 - RS Components, Ltd.
Specs
Material Stainless Steel; Stainless Steel
Guide Width / Diameter 0.1969 inch (5 mm)
Guide Length 5.91 inch (150 mm)
View Details
GUIDE RAIL FOR LGB - LGB30-2000 - LGB30-2000 - Sugatsune America, Inc.
Specs
Material Aluminum
Additional Material Specifications Anodized
Guide Width / Diameter 1.19 inch (30.16 mm)
View Details
SMITH® Rail, SRV-SRP-SRHP: Inch Guide Rail - SRV-2XXXX - Accurate Bushing Company, Inc.
Specs
Guide / Rail Shape Linear Motion Guide
View Details